EN
  • EN
  • DE

LFBK1005LM182-T

Part No LFBK1005LM182-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD0402
Manufacturer Taiyo Yuden
Manufacturer Homepage www.t-yuden.com
Win Source Part Number 724511-LFBK1005LM182-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LFBK1005LM182-T CAD Model

Description

The LFBK1005LM182-T is a multilayer chip bead inductor manufactured by Taiyo Yuden. It's designed for noise suppression in electronic circuits, particularly in high-frequency applications. The "1005" in the part number indicates its dimensions (1.0mm x 0.5mm), making it suitable for compact electronic devices. The "T" suffix typically signifies that the component is supplied on tape and reel for automated assembly.

Applications

  • Mobile Phones: Used to suppress noise in power lines and signal paths.
  • Tablets and Laptops: Filters out unwanted noise from power rails and data lines.
  • Digital Cameras: Reduces electromagnetic interference (EMI) that can affect image quality.
  • Audio Equipment: Minimizes noise in audio circuits for clearer sound reproduction.
  • Wearable Devices: Filters noise in power and signal lines to ensure proper functionality.

Features

  • Multilayer Structure: Provides excellent noise suppression characteristics.
  • Compact Size (1005): Small footprint makes it suitable for high-density mounting.
  • High Impedance at High Frequencies: Effectively attenuates high-frequency noise.
  • Low DC Resistance: Minimizes power loss and voltage drop in the circuit.
  • Tape and Reel Packaging: Supplied on tape and reel for automated assembly.

Benefits

  • Noise Suppression: Effectively reduces noise in electronic circuits, improving signal integrity and performance.
  • EMI Reduction: Helps to reduce electromagnetic interference (EMI) and improve EMC (electromagnetic compatibility) performance.
  • Stable Performance: Provides stable and reliable noise suppression over a wide frequency range.
  • Easy to Use: Simple to implement in electronic circuits.
  • Space-Saving Design: The small size allows for space-saving design in densely populated circuit boards.

Additional Details

The LFBK1005LM182-T has a specified impedance at a particular test frequency (typically 100 MHz or higher). It's important to select the correct chip bead inductor based on the frequency range of the noise you want to suppress. The DC resistance (DCR), rated current, and impedance characteristics are key parameters to consider when choosing this component. The part's operating temperature range is also an important factor for ensuring reliable performance in various environments.

This device is lead-free and RoHS compliant.

You May Also Be Interested in

Wurth Electronics Inc
Multilayer-SMD-Ferrite | FERRITE BEAD 2.2 KOHM 0603 1LN
Lowest to $0.1165
Murata Electronics North America
FERRITE BEAD 26 OHM 0603 1LN
Lowest to $0.0131
Murata Electronics North America
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.1063
Murata Electronics North America
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0137
Murata Electronics North America
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.1467
Murata Electronics North America
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0145
Murata Electronics North America
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0446
Murata Electronics North America
Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 0.5A 0.38Ohm DCR 0603 T/R / FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0293
Murata Electronics North America
Ferrite Beads Multi-Layer 30Ohm 25% 100MHz 5A 0.01Ohm DCR 0603 T/R / FERRITE BEAD 30 OHM 0603 1LN
Lowest to $0.0324

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess