EN
  • EN
  • DE

FI168L0628M4-T

Part No FI168L0628M4-T
Manufacturer Taiyo Yuden
Catalog RF Filters
Description HI FREQ MULTILAYER ,LOW PASS FIL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Status Active
Win Source Part Number 1038842-FI168L0628M4-T
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian FI168L0628M4-T CAD Model

Description

The FI168L0628M4-T is a SAW (Surface Acoustic Wave) filter manufactured by Taiyo Yuden. It is designed for RF applications, specifically for filtering signals at a particular frequency band around 628 MHz. These filters are used to selectively pass signals within a desired frequency range while attenuating unwanted signals outside that range.

Applications:

  • Cellular Communication Systems: Used in mobile phones and base stations to filter specific frequency bands.
  • Wireless Data Transmission: Employed in wireless modems and routers for clean signal transmission.
  • GPS Receivers: Integrated into GPS devices to improve signal reception.
  • RF Transceivers: Utilized in various RF transceivers to eliminate unwanted frequencies.
  • Radio Broadcasting Equipment: Used to refine the output signal of radio transmitters.

Features:

  • Precise Frequency Filtering: Accurately filters signals within a specific frequency range.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Effectively rejects signals outside the passband.
  • Compact Size: Available in a small surface-mount package.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes.

Benefits:

  • Enhanced Signal Clarity: Improves the quality of transmitted and received signals.
  • Reduced Interference: Minimizes the impact of unwanted signals on desired signals.
  • Improved System Performance: Increases the overall efficiency and reliability of wireless systems.
  • Simplified Design: Easy integration into RF circuits.
  • Cost-Effective Solution: Provides high performance at a competitive price.

Additional Details:

The FI168L0628M4-T SAW filter has a center frequency of approximately 628 MHz. It exhibits low insertion loss, typically less than 3 dB, and high attenuation in the stopband, often greater than 20 dB. It's designed for surface mount assembly. The operating temperature range usually spans from -40°C to +85°C. Proper impedance matching is crucial, often requiring a 50-ohm impedance. The datasheet should be consulted for precise electrical characteristics and PCB layout recommendations.

You May Also Be Interested in

Qorvo US Inc.
5GHZ WI-FI UNII1-2A BANDBOOST FI
Lowest to $2.9105
Taiyo Yuden
BANDPASS FILTER HI FREQ MULTILAY
Need more? Email Us
Crystek Corporation
RF FILTER HI PASS 100MHZ INLINE
Need more? Email Us
Wurth Electronics Inc
RF FILT BAND PASS 5.5125GHZ 0805
Need more? Email Us
Walsin Technology Corporation
FILTER BANDPASS 2.4GHZ ISM SMD
Lowest to $0.2134
Taiyo Yuden
FILTER BALANCE 2.4GHZ BLUETOOTH
Lowest to $0.7191
Crystek Corporation
RF FILTER LOW PASS 25MHZ BNC
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 1.2GHZ INLINE
Need more? Email Us
Johanson Technology Inc.
FILTER BANDPASS 2.4GHZ
Lowest to $0.3181

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,980+ $0.0970 $289.0600
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,400 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess