EN
  • EN
  • DE

FAR-G5KL-911M50-D4XA-Z

Part No FAR-G5KL-911M50-D4XA-Z
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description FILTER SAW 911.5MHZ 10SMD / 911.5MHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 2.2dB 27MHz Bandwidth 10-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>SAW Filters
Mfr Taiyo Yuden
Series G5
Package Tape & Reel (TR)
Product Status Obsolete
Frequency - Center 911.5MHz
Bandwidth 27MHz
Insertion Loss 2.2dB
Applications Cellular, WCDMA
Mounting SMD (SMT)
Package / Case 10-SMD, No Lead
Height (Max) 0.020" (0.50mm)
Dimension 0.071" L x 0.055" W (1.80mm x 1.40mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Other Names FARG5KL911M50D4XAZ,PJ G5KL911M5D4XA-Z
Standard Package 3,000
Win Source Part Number 1058576-FAR-G5KL-911M50-D4XA-Z
Ultra Librarian 3D Model Ultra Librarian FAR-G5KL-911M50-D4XA-Z CAD Model

Description

The Taiyo Yuden FAR-G5KL-911M50-D4XA-Z is a SAW filter that is commonly used in cellular and WCDMA applications.

  • Manufacturer: Taiyo Yuden
  • Series: G5
  • Package Type: Tape and Reel
  • Standard Package: 3,000
  • Insertion Loss: 2.2dB
  • Height: 0.020 inches
  • Bandwidth: 27MHz
  • Frequency Center: 911.5MHz
  • Package/Case: 10-SMD, no lead
  • Status: Obsolete

You May Also Be Interested in

Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess