EN
  • EN
  • DE

FAR-F6KA-1G9500-D4CD-Z

Part No FAR-F6KA-1G9500-D4CD-Z
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description FILTER SAW 1.95GHZ W-CDMA I SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Series F6
Packaging Reel package
Frequency - Center 1.95GHz
Bandwidth 60MHz
Insertion Loss 2.2dB
Applications Cellular, WCDMA
Mounting SMD
Package 5-SMD, No Lead
Height (Maximum) 0.020" (0.50mm)
Dimension 0.055" L x 0.039" W (1.40mm x 1.00mm)
Win Source Part Number 774433-FAR-F6KA-1G9500-D4CD-Z
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian FAR-F6KA-1G9500-D4CD-Z CAD Model

Description

The FAR-F6KA-1G9500-D4CD-Z is a surface acoustic wave (SAW) filter manufactured by Taiyo Yuden. SAW filters are essential components in wireless communication systems, used to selectively filter out unwanted frequencies while allowing desired signals to pass through. This particular filter is designed for specific frequency bands, ensuring optimal performance in its intended application.

Applications

  • Mobile phones (cellular bands)
  • Wireless communication devices (e.g., Bluetooth, Wi-Fi)
  • GPS receivers
  • Radio frequency (RF) front-end modules
  • Television tuners
  • Satellite communication systems
  • Remote control systems

Features

  • SAW Technology: Utilizes surface acoustic wave technology for precise filtering.
  • Compact Size: Small form factor for space-constrained applications.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High Attenuation: Effectively suppresses unwanted signals and noise.
  • Surface Mount Device (SMD): Designed for easy integration into automated assembly lines.
  • Specific Frequency Band: Optimized for a particular frequency range (1.95 GHz, based on the part number).
  • RoHS Compliant: Meets Restriction of Hazardous Substances (RoHS) standards.

Benefits

  • Improved Signal Quality: Enhances the clarity and reliability of wireless communication signals.
  • Reduced Interference: Minimizes unwanted signals and noise, improving overall system performance.
  • Optimized Performance: Tailored for specific frequency bands, ensuring optimal performance in its intended application.
  • Easy Integration: Simplifies the design and manufacturing process.
  • Reliable Operation: Provides stable and consistent performance in various environmental conditions.
  • Miniaturization: Allows for smaller and more compact wireless devices.

Additional Details

The FAR-F6KA-1G9500-D4CD-Z SAW filter is designed for high-volume production and is suitable for a wide range of wireless communication applications. It offers excellent temperature stability and is available in tape and reel packaging for automated assembly. The filter's specifications include detailed information on insertion loss, attenuation, impedance, and operating temperature range. Its compact size enables its use in modern, miniaturized devices. The exact dimensions can be found on the manufacturer's datasheet. The filter is designed to meet the stringent requirements of modern wireless communication standards.

You May Also Be Interested in

Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess