The FAR-D6NF-1G9600-P1BT is a SAW (Surface Acoustic Wave) filter manufactured by Taiyo Yuden. It's designed for use in wireless communication systems operating around 1.96 GHz, typically used in PCS (Personal Communications Service) applications. This filter provides excellent rejection of unwanted signals, ensuring clear and reliable communication.
Applications
- PCS (Personal Communications Service) systems
- Cellular base stations
- Wireless communication devices
- RF front-end modules
- Signal filtering for 1.96 GHz applications
Features
- Center Frequency: 1.96 GHz
- Low Insertion Loss
- High Attenuation
- Compact Size
- Surface Mount Device (SMD)
- RoHS Compliant
- Stable Performance
Benefits
- Improved Signal Quality: Filters out unwanted noise and interference, resulting in a cleaner signal.
- Enhanced Communication Range: Reduces signal degradation, allowing for longer communication distances.
- Increased System Reliability: Protects sensitive components from out-of-band signals.
- Compact Design: Small size allows for integration into space-constrained applications.
- Easy Integration: Surface mount design simplifies PCB assembly.
- Stable Performance: Provides consistent performance over a wide range of operating conditions.
- Compliance: RoHS compliant, meeting environmental regulations.
Technical Specifications
The FAR-D6NF-1G9600-P1BT operates at a center frequency of 1.96 GHz. It features low insertion loss and high attenuation of unwanted signals. The device is a surface mount device (SMD) and is RoHS compliant. The operating temperature range is typically -40°C to +85°C. The specific insertion loss, attenuation, and impedance characteristics can be found in the Taiyo Yuden datasheet.