The Taiyo Yuden F5KB881M5B4ED-Z is a Surface Acoustic Wave (SAW) filter designed for use in wireless communication systems. SAW filters are essential components in RF front-ends, providing high selectivity and low insertion loss to ensure efficient signal processing.
Applications
- Mobile phones (specifically for filtering unwanted signals in RF transceivers)
- Wireless LAN (WLAN) devices
- Bluetooth devices
- GPS receivers
- Wireless communication systems operating at or near the specified center frequency
Features
- SAW Filter Technology
- Surface Mount Device (SMD)
- Compact Size
- High Selectivity: Precisely filters out unwanted frequencies.
- Low Insertion Loss: Minimizes signal attenuation.
- Unbalanced to Unbalanced configuration
Benefits
- Improved Signal Quality: Effectively removes unwanted signals and noise, leading to clearer and more reliable communication.
- Enhanced System Performance: Low insertion loss ensures minimal signal degradation, maximizing the efficiency of the RF transceiver.
- Miniaturization: The small SMD package allows for compact designs in portable devices.
- Reliable Operation: SAW filter technology provides stable and consistent performance over a wide range of operating conditions.
- Reduced Interference: Prevents interference from adjacent frequency bands.
Additional Details
The F5KB881M5B4ED-Z operates at a center frequency of approximately 881 MHz. It is designed for a 50-ohm impedance environment. Key specifications include insertion loss (typically around 1.5-2.5 dB), passband width (optimized for the target application), and attenuation in the stopband (high attenuation to reject unwanted signals). The filter's temperature coefficient is carefully controlled to ensure stable performance over its operating temperature range. This part is commonly used in cellular band filtering applications. Consult the Taiyo Yuden datasheet for detailed electrical characteristics, impedance matching requirements, and soldering recommendations.