EN
  • EN
  • DE

BK1005HS680-T

Part No BK1005HS680-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 68 OHM 0402 1LN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Number of Lines 1
Impedance @ Frequency 68 Ohm @ 100MHz
Current Rating (Max) 700mA
DC Resistance (DCR) (Max) 100 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Height (Max) 0.022" (0.55mm)
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Win Source Part Number 011605-BK1005HS680-T
Popularity Medium
Supply and Demand Status Balance
Quantity per package 10k pcs
Ultra Librarian 3D Model Ultra Librarian BK1005HS680-T CAD Model

Description

Description

The BK1005HS680-T inductor is an essential component for engineers looking to optimize their electronic devices. Its advanced design enhances circuit efficiency in a wide array of applications, adhering to the latest industry standards.

Features and Benefits

  • Exceptional quality: Built for consistent performance and durability.
  • Enhanced signal management: Optimizes the filtering in electronic circuits.
  • Wide frequency range: Performs efficiently across different operating conditions.

Applications

  • Cellular devices
  • Communication equipment
  • Automotive electronics

Additional Details

Engineered with precision, the BK1005HS680-T offers robustness against environmental factors, making it highly reliable for long-term use.

You May Also Be Interested in

Wurth Electronics Inc
FERRITE BEAD 140 OHM 0603 1LN
Need more? Email Us
AEM Inc
FERRITE BEAD 50 OHM 1206 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 10 OHM 0805 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 56 OHM 0402 1LN
Need more? Email Us
Vishay
FERRITE BEAD 150 OHM 0805 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 2 KOHM 1812 1LN
Need more? Email Us
Abracon LLC
FERRITE BEAD 47 OHM 2SMD 1LN
Need more? Email Us
Kemet
FERRITE BEAD 600 OHM 0603 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 75 OHM 0402 1LN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8,335+ $0.0069 $57.5115
20,000+ $0.0058 $116.0000
30,000+ $0.0058 $174.0000
40,000+ $0.0058 $232.0000
50,000+ $0.0058 $290.0000
75,000+ $0.0046 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170,000 pieces
MOQ: 8335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess