EN
  • EN
  • DE

BK0402HS100-T

Part No BK0402HS100-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 10 OHM 01005 1LN / 10 Ohms @ 100 MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 540mA 100mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ferrite Beads and Chips
Mfr Taiyo Yuden
Series BK
Package Tape & Reel
Product Status Obsolete
Filter Type Signal Line
Number of Lines 1
Impedance @ Frequency 10 Ohms @ 100 MHz
Current Rating (Max) 540mA
DC Resistance (DCR) (Max) 100mOhm
Temperature Range - Operating -55°C ~ 125°C
Package / Case 01005 (0402 Metric)
Mounting SMD (SMT)
Height (Max) 0.009" (0.22mm)
Dimension 0.016" L x 0.008" W (0.40mm x 0.20mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names 587-4535-6,BK0402HS100T,587-4535-1,587-4535-2,LF BK 0402HS100-T
Standard Package 20,000
Win Source Part Number 1049259-BK0402HS100-T
Ultra Librarian 3D Model Ultra Librarian BK0402HS100-T CAD Model

Description

The BK series from Taiyo Yuden offers a high-quality solution for ferrite beads and chips.

  • Ferrite Bead: BK0402HS100-T
  • Package: 01005 (0402 Metric)
  • Maximum Current Rating: 540mA
  • Impedance: 10 Ohms @ 100 MHz
  • DC Resistance: 100mOhm
  • Suitable for: signal line filtering
  • Packaging: tape and reel packaging
  • Mounting: surface mounted
  • Applications: wide range of applications

You May Also Be Interested in

Murata Electronics North America
FERRITE BEAD 75 OHM 0603 1LN
Lowest to $0.0124
Wurth Electronics Inc
Multilayer-SMD-Ferrite | FERRITE BEAD 1 KOHM 0603 1LN
Lowest to $0.0708
Murata Electronics North America
Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 0.3A 0.85Ohm DCR 0402 T/R / FERRITE BEAD 600 OHM 0402 1LN
Lowest to $0.0134
Murata Electronics North America
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0137
Wurth Electronics Inc
WE-MPSB EMI Multilayer Power Suppression Bead | FERRITE BEAD 100 OHM 1812 1LN
Lowest to $0.5735
Wurth Electronics Inc
WE-CBF SMD EMI Suppression Ferrite Bead | FERRITE BEAD 32 OHM 0805 1LN
Lowest to $2.0478
Murata Electronics North America
FERRITE BEAD 80 OHM 0402 1LN
Lowest to $0.0093
Murata Electronics North America
FERRITE BEAD 30 OHM 0402 1LN
Lowest to $0.0109
Murata Electronics North America
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0446

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess