EN
  • EN
  • DE

TS1537BCM5 RN

Part No TS1537BCM5 RN
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381059-TS1537BCM5 RN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS1537BCM5 RN CAD Model

Description

The TS1537BCM5 RN is a transient voltage suppressor (TVS) diode manufactured by Taiwan Semiconductor. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This device offers robust protection and is suitable for a variety of applications where surge protection is critical.

Applications

  • Data lines: Protecting data transmission lines from voltage surges.
  • I/O ports: Safeguarding input/output ports on electronic devices.
  • Microcontrollers: Providing transient voltage protection for microcontrollers.
  • Power supplies: Protecting power supply circuits from voltage spikes.
  • Consumer electronics: Used in TVs, set-top boxes, and other consumer devices.

Features

  • Unidirectional TVS Diode: Clamps positive transients.
  • Low Clamping Voltage: Provides effective protection by limiting the voltage spike to a safe level.
  • Fast Response Time: Quickly clamps transient events, protecting downstream components.
  • Surface Mount Package: Easy to integrate into automated assembly processes.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Protection against voltage transients: Prevents damage to sensitive electronic components.
  • Improved system reliability: Reduces the risk of system failures due to voltage surges.
  • Extended product lifespan: Protects components from cumulative damage from repeated transient events.
  • Reduced warranty costs: Minimizes field failures and associated warranty claims.
  • Compliance with industry standards: Meets regulatory requirements for surge protection.

Specifications

While specific electrical characteristics like peak pulse power (PPP), reverse standoff voltage (VRWM), and clamping voltage (VC) will vary depending on the exact configuration of the TS1537BCM5 RN, it's designed to handle significant transient energy. Consult the datasheet for the specific specifications of your part.

The TS1537BCM5 RN offers a reliable and cost-effective solution for protecting electronic circuits from transient voltage events. Its fast response time, low clamping voltage, and surface mount package make it an ideal choice for a wide range of applications. Proper application requires referencing the product datasheet for detailed electrical characteristics and recommended operating conditions.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,049 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess