The P6SMB30CAHR4 is a surface-mount transient voltage suppressor (TVS) diode manufactured by Taiwan Semiconductor. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events. This TVS diode is part of the P6SMB series and features a bidirectional clamping capability.
Applications
- Protection of I/O interfaces.
- Surge protection in consumer electronics.
- Protection against induced lightning.
- Protection for sensitive equipment.
- Power line surge protection.
Features
- Bidirectional TVS diode.
- Surface mount package.
- Peak pulse power dissipation of 600W at 10/1000μs waveform.
- Clamping voltage of 49.9V.
- Reverse standoff voltage of 30V.
- Low clamping voltage.
- Fast response time.
- RoHS compliant.
Benefits
- Provides reliable surge protection to sensitive electronic components.
- Bidirectional clamping protects against both positive and negative transients.
- Surface mount package facilitates automated assembly and reduces board space.
- Low clamping voltage ensures effective protection without damaging protected circuitry.
- Fast response time enables quick response to transient events.
- High peak pulse power dissipation handles significant surge currents.
The P6SMB30CAHR4 is a robust and reliable TVS diode suitable for a wide range of surge protection applications. Its bidirectional clamping, low clamping voltage, and fast response time make it an ideal choice for protecting sensitive electronic components from voltage transients. The surface-mount package simplifies assembly and reduces board space requirements. It is often used in consumer electronics, industrial equipment, and telecommunications applications to enhance the reliability and longevity of electronic devices.