EN
  • EN
  • DE

P4SMA27CA R3

Part No P4SMA27CA R3
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (O - R)
Description 400W, 27V, 5%, Bidirectional, TVS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083580-P4SMA27CA R3
Categories OEM Parts(O-R)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P4SMA27CA R3 CAD Model

Description

The P4SMA27CA R3 is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Taiwan Semiconductor. It is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This TVS diode is part of the SMA series, recognized for its compact size and dependable performance.

Applications:

  • Protection of I/O interfaces
  • Overvoltage protection in sensitive equipment
  • Transient voltage suppression in automotive electronics
  • Protection of data lines and power lines
  • Use in communication devices, such as mobile phones and modems

Features:

  • Surface Mount SMA package
  • Reverse Standoff Voltage: 27V
  • Breakdown Voltage: Typically 30V
  • Clamping Voltage: Typically 43.5V
  • Peak Pulse Power: 400W (10/1000μs waveform)
  • Excellent clamping capability
  • Low incremental surge resistance
  • Fast response time: typically less than 1.0ps from 0 Volts to BV min
  • Typical IR less than 1μA above 27V
  • High temperature soldering guaranteed: 260°C/10 seconds at terminals
  • Plastic package has Underwriters Laboratory Flammability Classification 94V-0

Benefits:

  • Provides robust protection against voltage transients
  • Compact size allows for use in space-constrained applications
  • High surge capability ensures reliable protection under severe conditions
  • Fast response time minimizes the risk of damage to protected components
  • Reduces downtime and maintenance costs associated with transient-related failures
  • Increases the overall reliability and lifespan of electronic equipment

Additional Details:

The P4SMA27CA R3 is a bidirectional TVS diode, providing protection against both positive and negative voltage transients. It operates across a wide temperature range. The SMA package facilitates easy PCB mounting. This device adheres to industry standards for surge protection and reliability. The R3 suffix might indicate tape and reel packaging.

You May Also Be Interested in

Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Essentra Components
Need more? Email Us
TURCK
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Panjit
Need more? Email Us
Panjit
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess