The GBU406 C2 is a glass passivated bridge rectifier manufactured by Taiwan Semiconductor. This rectifier is designed for converting alternating current (AC) to direct current (DC). It offers high surge current capability and is suitable for a wide range of applications requiring reliable power rectification. The 'GBU' designation indicates the package type, which is a GBU (Glass Passivated Bridge Rectifier) package. The '406' signifies its voltage and current ratings, while the 'C2' may indicate a specific manufacturing or testing variation.
Applications
- Power supplies for consumer electronics.
- Adapters for various electronic devices.
- Battery chargers.
- Industrial automation equipment.
- Lighting systems.
Features
- High surge current capability.
- Glass passivated chip junction.
- Low forward voltage drop.
- High case dielectric strength.
- Ideal for printed circuit boards.
- Reliable high-temperature operation.
- RoHS compliant.
Benefits
- Efficient AC to DC conversion: The rectifier efficiently converts AC power to DC power, providing a stable DC voltage for electronic circuits.
- Protection against voltage spikes: The high surge current capability protects the circuit from damage due to sudden voltage spikes or surges.
- Improved reliability: The glass passivated chip junction ensures high reliability and long-term stability.
- Reduced power loss: The low forward voltage drop minimizes power loss during rectification, improving energy efficiency.
- Easy integration: The GBU package is designed for easy integration into printed circuit boards.
Additional Details
The GBU406 C2 is typically rated for a maximum repetitive peak reverse voltage of 600V and a forward current of 4A. The glass passivated chip junction provides excellent thermal stability and reliability. It is designed to meet industry standards for safety and performance. This bridge rectifier is a cost-effective and reliable solution for various AC to DC power conversion needs.