EN
  • EN
  • DE

1SMA110Z M2G

Part No 1SMA110Z M2G
Manufacturer Taiwan Semiconductor
Catalog Diodes - Zener - Single
Description DIODE, ZENER, 110V, 1000MW, %, D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Status Active
Win Source Part Number 1002493-1SMA110Z M2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SMA110Z M2G CAD Model

Description

The 1SMA110Z M2G is a surface-mount Zener diode manufactured by Taiwan Semiconductor. It is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. The '1SMA' prefix indicates the package style (SMA), '110Z' specifies the Zener voltage (approximately 110V), and 'M2G' signifies that it is RoHS compliant and lead-free. These diodes are commonly used to protect sensitive components from voltage spikes and surges.

Applications

  • Voltage Regulation
  • Transient Voltage Suppression (TVS)
  • Overvoltage Protection
  • Clamping Circuits
  • Data Line Protection

Features

  • Surface Mount SMA Package
  • Zener Voltage of Approximately 110V
  • Low Profile
  • High Surge Capability
  • RoHS Compliant
  • Lead-Free Finish

Benefits

  • Precise Voltage Regulation: Maintains a stable output voltage, protecting downstream components from voltage fluctuations.
  • Transient Voltage Suppression: Effectively clamps voltage spikes, preventing damage to sensitive circuits.
  • Compact Size: The SMA package allows for dense board layouts.
  • Reliable Protection: The high surge capability ensures robust protection against transient events.
  • Environmentally Friendly: RoHS compliant and lead-free finish, adhering to environmental standards.

Technical Specifications

The 1SMA110Z M2G features a Zener voltage (VZ) of approximately 110V, with a tolerance that is typically around ±5%. The power dissipation is typically around 1.5W when mounted on a suitable PCB. The operating and storage temperature range is generally -65°C to +150°C. The forward voltage drop is relatively low, typically around 1.2V at a specified forward current. It is crucial to adhere to the maximum ratings specified in the datasheet to ensure long-term reliability. The clamping voltage and dynamic resistance are important parameters for transient voltage suppression applications.

Always refer to the official Taiwan Semiconductor datasheet for the most accurate and detailed specifications. Proper PCB layout and thermal management are essential to maximize the performance and reliability of the Zener diode. Consider the surge waveform characteristics and the diode's clamping voltage when selecting this device for a specific application.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess