EN
  • EN
  • DE

1.5KE62

Part No 1.5KE62
Manufacturer Taiwan Semiconductor
Catalog TVS - Diodes
Description 1500W, 62V, 10%, UNIDIRECTIONAL,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Taiwan Semiconductor
Series Automotive, AEC-Q101, 1.5KE
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 50.2V
Voltage - Breakdown (Min) 55.8V
Voltage - Clamping (Max) @ Ipp 89V
Current - Peak Pulse (10/1000µs) 17A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-201AA, DO-27, Axial
Supplier Device Package DO-201
Base Product Number 1.5KE62
Standard Package 1,250 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 538135-1.5KE62
Ultra Librarian 3D Model Ultra Librarian 1.5KE62 CAD Model

Alternative Products

Alternative Product Part Number Manufacturer Package Country Similarity
1.5KE62/66 VISHAY O PALF W2 United States PIN-TO-PIN
1.5KE62A-GT3 Sangdest LONG FORM China PIN-TO-PIN
1.5KE62E3 VISHAY 1.5KE United States PIN-TO-PIN
1.5KE62E3/100 VISHAY O PALF W2 United States PIN-TO-PIN
1.5KE62E3/68 VISHAY O PALF W2 United States PIN-TO-PIN
1.5SMBJ62A SALLTECH SMB China Functional Equivalent
1.5SMC62A JCET SMCG China Functional Equivalent
SMCJ54A Yangjie SMC China Functional Equivalent
SMCJ54A Sangdest SMC China Functional Equivalent
SMCJ54A SALLTECH SMC China Functional Equivalent

Description

The 1.5KE62 is a unidirectional TVS diode in a DO-201AA, DO-27, Axial package. It is a part of the Automotive, AEC-Q101, 1.5KE series and is designed for general purpose applications.

  • Package: DO-201AA, DO-27, Axial
  • Series: Automotive, AEC-Q101, 1.5KE
  • Application: General Purpose
  • Reverse Standoff Voltage: 50.2V
  • Breakdown Voltage: 55.8V
  • Clamping Voltage: 89V @ a peak pulse current (Ipp)
  • Power Rating: 1500W (1.5kW)
  • Peak Pulse Current (10/1000µs): 17A
  • Mounting: Through-Hole
  • Temperature Range: -55°C to 175°C
  • Manufacturer: Taiwan Semiconductor
  • Status: Active

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess