EN
  • EN
  • DE

SMPI0604PW-150M-K01

Part No SMPI0604PW-150M-K01
Manufacturer TA-I
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995862-SMPI0604PW-150M-K01
Categories OEM Parts( S )
Manufacturer TA-I
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMPI0604PW-150M-K01 CAD Model

Description

The SMPI0604PW-150M-K01 is a shielded molded power inductor manufactured by TA-I. These inductors are designed for use in power supply circuits and DC-DC converters, providing efficient energy storage and filtering. Shielded inductors are particularly useful in applications where electromagnetic interference (EMI) is a concern.

Applications

  • DC-DC converters: Step-up, step-down, and inverting converters.
  • Power supplies: Linear regulators, switching power supplies, and battery chargers.
  • EMI filtering: Noise suppression in electronic circuits.
  • LED lighting: Powering and controlling LED drivers.
  • Portable devices: Smartphones, tablets, and laptops.

Features

  • Shielded construction: Reduces electromagnetic interference (EMI).
  • Molded construction: Provides high mechanical strength and environmental protection.
  • Low DC resistance (DCR): Minimizes power losses and improves efficiency.
  • High saturation current: Allows for high current handling capability.
  • Surface mount technology (SMT): Facilitates automated assembly and reduces manufacturing costs.

Benefits

  • Reduced EMI: Shielding prevents interference with other sensitive components.
  • Improved efficiency: Low DCR minimizes power losses and extends battery life.
  • High current handling: Suitable for high-power applications.
  • Robust performance: Molded construction provides protection against mechanical stress and environmental factors.
  • Cost-effective: SMT compatibility enables efficient assembly processes.

Additional Details

The SMPI0604PW-150M-K01 inductor typically features a specific inductance value, tolerance, and saturation current rating. The operating temperature range allows it to function reliably in diverse environments. The inductor's self-resonant frequency (SRF) is an important parameter for high-frequency applications. TA-I provides detailed datasheets with comprehensive specifications, including inductance vs. current curves, DCR values, and environmental performance data. These datasheets are essential for engineers and designers to ensure proper integration of the inductor into their circuits. Adherence to recommended soldering techniques and storage conditions is crucial for maintaining the inductor's performance and reliability over its lifespan.

The inductor's compact size and low profile facilitate integration into space-constrained applications. The molded construction provides excellent mechanical strength and protects the internal windings from damage. The shielded design minimizes electromagnetic radiation, reducing the risk of interference with nearby circuits. Proper PCB layout and grounding techniques are also important for minimizing EMI and optimizing the inductor's performance.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess