The RM13FTN3R00 is a thick film chip resistor manufactured by TA-I Technology Co., Ltd. It serves as a standard resistor for current limiting, voltage division, and other general-purpose electronic functions in various circuits. A key feature is its 3-ohm resistance value coupled with a defined tolerance, making it appropriate for applications that necessitate precise current sensing or voltage control in circuits with lower impedance.
Applications
- Power supplies
- Current sensing systems
- Voltage divider networks
- LED lighting circuits
- Consumer electronic devices
Features
- Fixed resistance of 3 ohms
- Utilizes thick film construction
- Surface mount device (SMD)
- Small form factor
- Compliant with RoHS standards
Benefits
- Offers accurate current limiting
- Facilitates precise voltage division
- Streamlines circuit integration
- Provides a cost-efficient solution
- Ensures reliable performance
Additional Details
The RM13FTN3R00 is packaged as an SMD, facilitating automated assembly and contributing to compact circuit layouts. The ‘FTN’ designator typically indicates specific tolerance and temperature coefficient ratings, which are crucial in determining the resistor’s stability and precision under different operational environments. Proper soldering practices are essential when integrating this resistor to avoid any potential overheating or damage. The resistance is notated as 3R00, where ‘R’ acts as a decimal point.
When considering the RM13FTN3R00, evaluate the necessary resistance value, tolerance levels, power handling capabilities, and temperature coefficient to satisfy the application requirements. TA-I resistors are engineered to adhere to industrial standards for dependability and efficiency. Ensure that proper handling and soldering procedures are followed to achieve optimal results.