EN
  • EN
  • DE

RM12FTN5603

Part No RM12FTN5603
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296595-RM12FTN5603
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM12FTN5603 CAD Model

Description

The RM12FTN5603 is a thick film chip resistor manufactured by TA-I Technology Co., Ltd. This resistor belongs to the RM series, which is commonly used in various electronic applications. The '5603' indicates a resistance value of 560kΩ (560 x 10^3 ohms). As a surface mount device (SMD), it is designed for easy and efficient automated assembly.

Applications

  • Consumer Electronics: Found in devices like televisions, set-top boxes, and audio equipment for voltage division and current limiting.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor drives, and process control instrumentation for precise resistance.
  • Power Supplies: Employed in voltage regulators, current limiters, and overvoltage protection circuits to ensure stable power delivery.
  • Automotive Electronics: Integrated into electronic control units (ECUs), sensors, and lighting systems for reliable performance in automotive environments.
  • Medical Devices: Utilized in patient monitoring systems, diagnostic equipment, and therapeutic devices where accuracy and reliability are essential.

Features

  • Thick Film Technology: Provides excellent stability, reliability, and long-term performance.
  • Surface Mount Device (SMD): Allows for automated assembly, reducing manufacturing costs and improving production efficiency.
  • Compact Size: Enables high-density circuit designs, allowing for miniaturization of electronic devices.
  • High Precision: Offers tight tolerance for accurate resistance values, ensuring optimal circuit performance.
  • RoHS Compliance: Complies with the Restriction of Hazardous Substances directive, minimizing environmental impact.

Benefits

  • Consistent Performance: Delivers stable resistance values over a wide range of operating temperatures and conditions.
  • Efficient Assembly: Streamlines manufacturing processes, reducing time and costs associated with manual assembly.
  • Space Saving: Enables the design of smaller and more compact electronic products.
  • Accurate Circuit Control: Ensures precise voltage and current regulation, improving overall circuit performance.
  • Environmental Protection: Reduces the use of hazardous substances, contributing to a cleaner environment.

Additional Details

The RM12FTN5603 typically features a tolerance of 1% or 5%, depending on the specific grade. The power rating is commonly 1/4W or 1/8W. The operating temperature range usually spans from -55°C to +155°C. These resistors are packaged in tape and reel for automated pick-and-place assembly. They consist of a ceramic substrate, a thick film resistive element, and protective coatings. The terminations are made of a solderable material to ensure reliable connections.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $11.4253
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess