The RM02FTN20R0 is a thick film chip resistor manufactured by TA-I Technology. It is designed for general-purpose applications in electronic circuits where stable and reliable resistance is required. This resistor is commonly used in various electronic devices for current limiting, voltage division, and pull-up/pull-down configurations.
Applications
- Current Limiting: Used to limit current flow in LED circuits and other sensitive components.
- Voltage Division: Creates specific voltage levels in circuits for biasing transistors and operational amplifiers.
- Pull-up/Pull-down Resistors: Provides a defined logic level for digital inputs, preventing floating states.
- Filtering Circuits: Used in conjunction with capacitors to create low-pass and high-pass filters.
- General-Purpose Resistance: Provides a specific resistance value in a wide range of electronic circuits.
Features
- Resistance Value: 20 Ω (20R0 indicates 20.0 ohms).
- Tolerance: Typically ±1% or ±5%, depending on the specific grade. Check datasheet for exact value.
- Power Rating: Typically 1/20W (0.05W), suitable for low-power applications.
- Temperature Coefficient of Resistance (TCR): Low TCR ensures stable resistance over a wide temperature range.
- Surface Mount Technology (SMT): Designed for easy and efficient mounting on PCBs using automated assembly processes.
Benefits
- Precise Resistance: Provides accurate resistance values, ensuring the proper functioning of electronic circuits.
- Stable Performance: Maintains stable resistance over a wide range of operating conditions, enhancing reliability.
- Compact Size: The small chip size allows for high-density circuit designs.
- Easy Assembly: Designed for automated SMT assembly, reducing manufacturing costs and improving efficiency.
- RoHS Compliant: Meets environmental regulations, ensuring safe and eco-friendly operation.
Technical Specifications
The RM02FTN20R0 is a thick film chip resistor with a resistance value of 20 Ω. It is available in a 0402 package size. The resistor typically has a power rating of 1/20W and is designed for surface mount applications. The operating temperature range is generally from -55°C to +155°C. The exact specifications should be verified using the manufacturer's datasheet.
This resistor is a reliable and versatile component for a wide range of electronic applications, providing stable resistance and easy integration into modern circuit designs.