EN
  • EN
  • DE

RM02FTN1004

Part No RM02FTN1004
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296503-RM02FTN1004
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RM02FTN1004 CAD Model

Description

The RM02FTN1004 is a thick film chip resistor manufactured by TA-I Technology. It is designed for general-purpose applications in electronic circuits where stable and reliable resistance is required. This resistor is commonly used in various electronic devices for current limiting, voltage division, and pull-up/pull-down configurations.

Applications

  • Current Limiting: Used to limit current flow in LED circuits and other sensitive components.
  • Voltage Division: Creates specific voltage levels in circuits for biasing transistors and operational amplifiers.
  • Pull-up/Pull-down Resistors: Provides a defined logic level for digital inputs, preventing floating states.
  • Filtering Circuits: Used in conjunction with capacitors to create low-pass and high-pass filters.
  • General-Purpose Resistance: Provides a specific resistance value in a wide range of electronic circuits.

Features

  • Resistance Value: 1000 kΩ (1004 indicates 100 x 10^4 ohms).
  • Tolerance: Typically ±1% or ±5%, depending on the specific grade. Check datasheet for exact value.
  • Power Rating: Typically 1/20W (0.05W), suitable for low-power applications.
  • Temperature Coefficient of Resistance (TCR): Low TCR ensures stable resistance over a wide temperature range.
  • Surface Mount Technology (SMT): Designed for easy and efficient mounting on PCBs using automated assembly processes.

Benefits

  • Precise Resistance: Provides accurate resistance values, ensuring the proper functioning of electronic circuits.
  • Stable Performance: Maintains stable resistance over a wide range of operating conditions, enhancing reliability.
  • Compact Size: The small chip size allows for high-density circuit designs.
  • Easy Assembly: Designed for automated SMT assembly, reducing manufacturing costs and improving efficiency.
  • RoHS Compliant: Meets environmental regulations, ensuring safe and eco-friendly operation.

Technical Specifications

The RM02FTN1004 is a thick film chip resistor with a resistance value of 1000 kΩ. It is available in a 0402 package size. The resistor typically has a power rating of 1/20W and is designed for surface mount applications. The operating temperature range is generally from -55°C to +155°C. The exact specifications should be verified using the manufacturer's datasheet.

This resistor is a reliable and versatile component for a wide range of electronic applications, providing stable resistance and easy integration into modern circuit designs.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Infineon Technologies
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
21,740+ $0.0023 $50.0020
52,635+ $0.0019 $100.0065
78,950+ $0.0019 $150.0050
111,115+ $0.0018 $200.0070
138,890+ $0.0018 $250.0020
187,500+ $0.0016 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,480 pieces
MOQ: 21740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess