EN
  • EN
  • DE

SG6840S

Part No SG6840S
Manufacturer System General
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer System General
Win Source Part Number 319761-SG6840S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG6840S CAD Model

Description

The SG6840S is a highly integrated PWM controller IC manufactured by System General. This device is specifically designed for offline flyback converter applications, providing a cost-effective and efficient solution for various power supply designs. It integrates advanced features to enhance performance, reduce external component count, and improve overall system reliability. It's particularly well-suited for applications requiring low standby power consumption and high efficiency.

Applications:

  • Adapters for mobile phones and other portable devices.
  • Standby power supplies for televisions and set-top boxes.
  • Chargers for cordless phones and power tools.
  • LED lighting power supplies.
  • Auxiliary power supplies in home appliances.

Features:

  • Low Startup Current: Minimizes power consumption during startup.
  • Current Mode PWM Control: Provides excellent line regulation and load regulation.
  • Programmable Switching Frequency: Allows optimization for different applications.
  • Slope Compensation: Prevents subharmonic oscillation for stable operation.
  • Leading Edge Blanking: Minimizes the impact of switching noise on the current sensing signal.
  • Cycle-by-Cycle Current Limiting: Protects the power supply from overcurrent conditions.
  • Over Voltage Protection (OVP): Protects the power supply from excessive output voltage.
  • Over Temperature Protection (OTP): Protects the power supply from overheating.
  • Under Voltage Lockout (UVLO): Prevents the power supply from operating under low voltage conditions.

Benefits:

  • High Efficiency: Current mode control and optimized design contribute to high efficiency.
  • Low Standby Power Consumption: Ideal for energy-efficient applications.
  • Improved Reliability: Comprehensive protection features ensure reliable operation.
  • Reduced Component Count: Integrated features minimize the need for external components.
  • Simplified Design: Easy to use and integrate into various power supply designs.

The SG6840S offers a complete suite of features for designing high-performance flyback converters. The current mode PWM control provides excellent line and load regulation, ensuring stable output voltage under varying input voltage and load conditions. The programmable switching frequency allows designers to optimize the performance for specific applications, balancing efficiency and EMI considerations. The built-in protection features, including overvoltage, overcurrent, and overtemperature protection, ensure robust and reliable operation. The device is available in a compact package, making it suitable for space-constrained applications. The leading-edge blanking and slope compensation circuits enhance stability and minimize the impact of noise on the control loop, further improving the overall performance of the power supply.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Fuji Electric
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess