EN
  • EN
  • DE

SG6105D2

Part No SG6105D2
Manufacturer System General
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer System General
Win Source Part Number 319671-SG6105D2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG6105D2 CAD Model

Description

The SG6105D2 is a highly integrated pulse-width modulation (PWM) controller designed for use in ATX power supplies. Manufactured by System General, this controller provides all the necessary features for building a stable and efficient power supply unit, including voltage regulation, protection, and monitoring functions. It aims to simplify the design process and reduce the overall cost of ATX power supplies, particularly those intended for desktop computers.

Applications:

  • ATX power supplies for desktop computers
  • Power supplies for industrial PCs
  • Power supplies for gaming PCs
  • Power supplies for workstations
  • Power supplies requiring multiple voltage outputs (3.3V, 5V, 12V)

Features:

  • PWM Control: Provides precise voltage regulation for multiple outputs.
  • Over-Voltage Protection (OVP): Protects the power supply from over-voltage conditions on multiple rails.
  • Under-Voltage Protection (UVP): Protects the power supply and connected devices from under-voltage conditions.
  • Over-Current Protection (OCP): Prevents damage due to excessive current draw on multiple rails.
  • Short-Circuit Protection (SCP): Offers robust protection against short circuits on output rails.
  • Power Good Signal: Indicates the status of the power supply to the motherboard.
  • Remote ON/OFF Control: Allows the power supply to be turned on or off remotely.
  • Built-in Soft Start: Reduces stress on components during startup.
  • Dual-Channel PWM Control: Enables independent control of different output voltages.

Benefits:

  • Stable Voltage Regulation: Ensures consistent voltage levels for reliable system operation.
  • Comprehensive Protection: Protects the power supply and connected components from damage.
  • Simplified Design: Integrated features reduce the number of external components required.
  • Cost-Effective Solution: Reduces the overall cost of ATX power supply design.
  • Improved System Reliability: Enhanced protection features improve overall system reliability.

Additional Details:

The SG6105D2 typically supports multiple output voltages, including 3.3V, 5V, and 12V, which are essential for ATX power supplies. It integrates a power good signal that communicates the power supply's status to the motherboard, ensuring safe and reliable system startup. The device includes over-voltage, under-voltage, over-current, and short-circuit protection mechanisms on multiple rails to prevent damage in various fault conditions. The SG6105D2 also incorporates a soft-start function to minimize stress on components during power-up. It is designed to meet the stringent requirements of ATX power supplies, providing a reliable and cost-effective solution for desktop computer power systems. Detailed specifications include input voltage range, output voltage accuracy, switching frequency, and protection thresholds. The SG6105D2 is a popular choice for manufacturers seeking a robust and feature-rich PWM controller for ATX power supplies.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
ON Semiconductor
Lowest to $0.8593

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6161 $60.1703
54+ $2.1471 $115.9434
84+ $2.0790 $174.6360
115+ $2.0120 $231.3800
149+ $1.9450 $289.8050
199+ $1.7441 $347.0759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,460 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess