EN
  • EN
  • DE

SM89516L25J

Part No SM89516L25J
Manufacturer SyncMOS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SyncMOS
Win Source Part Number 327319-SM89516L25J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM89516L25J CAD Model

Description

The SM89516L25J is a microcontroller from SyncMOS, belonging to the widely-used 8051 family. This makes it well-suited for a broad range of embedded applications. The 'L25' in the name suggests it likely operates at a lower frequency (potentially 25MHz) and is designed for low power consumption. The 'J' suffix may indicate a specific package style or temperature rating.

Applications:

  • Battery-Powered Devices: Used in remote sensors, portable instruments, and wireless devices where energy efficiency is paramount.
  • Low-Power Sensor Networks: Found in environmental monitoring systems, smart agriculture, and industrial sensing applications.
  • Wearable Technology: Employed in fitness trackers, smartwatches, and other wearable devices.
  • Remote Control Systems: Used in remote controls for consumer electronics and industrial equipment.
  • Energy Harvesting Applications: Suitable for applications powered by energy harvesting, such as solar or vibration.

Features:

  • 8051 Core: Utilizes the industry-standard 8051 microcontroller core for ease of programming and compatibility.
  • Flash Memory: Includes on-chip flash memory for program storage and easy updates.
  • RAM: Features internal RAM for data storage and program execution.
  • I/O Ports: Offers general-purpose input/output (GPIO) ports for interfacing with external devices and sensors.
  • Timers/Counters: Equipped with timers and counters for precise timing, PWM generation, and event counting.
  • Serial Communication: Supports UART for serial communication with other devices.
  • Interrupt Controller: Features an interrupt controller for managing internal and external interrupt sources.
  • Low Power Consumption: Designed for minimal power consumption to extend battery life.

Benefits:

  • Extended Battery Life: Low power design significantly extends the operational life of battery-powered devices.
  • Versatile: Suitable for a wide range of low-power embedded applications.
  • Easy to Program: Uses standard 8051 development tools and programming languages.
  • Cost-Effective: Provides a good balance of features and performance for low-power applications.
  • Reliable: Designed for stable and reliable operation in various environments.

Additional Details:

The SM89516L25J likely operates at a reduced clock frequency (likely 25MHz, as suggested by 'L25') to minimize power consumption. Flash memory and RAM sizes vary depending on the specific model; consult the SyncMOS datasheet. The microcontroller likely includes advanced power-saving modes to further reduce energy usage. The 'J' suffix may denote the package type or other specific manufacturing characteristics.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess