EN
  • EN
  • DE

SPP3401BS23RGB

Part No SPP3401BS23RGB
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1258091-SPP3401BS23RGB
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SPP3401BS23RGB CAD Model

Description

The SPP3401BS23RGB is a highly integrated power management IC designed by SYNC POWER Crop. It is specifically tailored for LED lighting applications, providing precise control and efficient power conversion for Red, Green, and Blue (RGB) LEDs. This device is ideal for applications requiring dynamic color mixing and brightness control, such as architectural lighting, decorative lighting, and display systems.

Applications:

  • Architectural Lighting: Facade lighting, landscape lighting, and indoor accent lighting.
  • Decorative Lighting: Holiday lights, string lights, and mood lighting.
  • Display Systems: LED screens, signage, and backlighting.
  • Automotive Lighting: Interior ambient lighting and exterior accent lighting.
  • Gaming Peripherals: Keyboards, mice, and other gaming accessories with RGB lighting.

Features:

  • Integrated RGB LED Driver: Simplifies design by combining all three LED drivers into a single chip.
  • Precise Current Control: Ensures consistent brightness and color across all LEDs.
  • PWM Dimming: Allows for smooth and flicker-free brightness adjustment.
  • Individual Color Control: Enables independent control of Red, Green, and Blue LEDs for dynamic color mixing.
  • Overvoltage Protection: Protects the LEDs from damage due to excessive voltage.
  • Overtemperature Protection: Prevents damage from overheating.
  • Compact Package: Small footprint for space-constrained applications.

Benefits:

  • Simplified Design: Reduces component count and simplifies PCB layout.
  • Precise Color Control: Enables accurate and vibrant color mixing.
  • Efficient Power Conversion: Maximizes LED efficiency and minimizes power consumption.
  • Reliable Operation: Built-in protection features ensure reliable performance.
  • Versatile Application: Suitable for a wide range of RGB LED lighting applications.

Additional Details:

The SPP3401BS23RGB utilizes a highly efficient switching regulator topology to minimize power loss and maximize LED efficiency. The device's precise current control ensures consistent brightness and color across all LEDs, while its PWM dimming capability allows for smooth and flicker-free brightness adjustment. The integrated RGB LED driver simplifies design by combining all three LED drivers into a single chip, reducing component count and PCB complexity. The device's built-in protection features, including overvoltage and overtemperature protection, ensure reliable operation and prevent damage to the LEDs and surrounding components. The compact package makes it ideal for space-constrained applications, while its versatile feature set makes it suitable for a wide range of RGB LED lighting applications.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
910+ $0.0635 $57.7850
2,225+ $0.0520 $115.7000
3,410+ $0.0508 $173.2280
4,765+ $0.0485 $231.1025
6,100+ $0.0474 $289.1400
8,110+ $0.0427 $346.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,683 pieces
MOQ: 910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess