EN
  • EN
  • DE

SPN2346W

Part No SPN2346W
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1257973-SPN2346W
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SPN2346W CAD Model

Description

The SPN2346W is an N-Channel enhancement mode power MOSFET manufactured by SYNC POWER Corp. It is designed for high-efficiency power switching applications. This MOSFET is characterized by its low on-resistance and fast switching speed, making it suitable for various power management tasks.

Applications

  • DC-DC Converters: Used in step-up (boost) and step-down (buck) converters to regulate voltage levels efficiently.
  • Power Management in Portable Devices: Found in smartphones, laptops, and tablets for power distribution and control.
  • Motor Control: Utilized in motor driver circuits for controlling the speed and direction of DC motors.
  • Load Switching: Used as a switch to turn on or off various loads in electronic circuits.
  • LED Lighting: Employed in LED driver circuits for controlling the brightness and current flow to LEDs.

Features

  • N-Channel Enhancement Mode: Operates as an N-Channel MOSFET, requiring a positive gate voltage to turn on.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • Low Gate Charge (Qg): Reduces switching losses and improves overall efficiency.
  • Avalanche Rated: Can withstand a specified amount of avalanche energy, providing protection against voltage spikes.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits

  • High Efficiency: Low on-resistance and fast switching speed minimize power losses, resulting in high efficiency.
  • Reduced Heat Generation: Lower power losses lead to reduced heat generation, improving reliability.
  • Improved System Performance: Fast switching speed enhances the performance of switching power supplies and motor control circuits.
  • Enhanced Reliability: Avalanche rating provides protection against voltage spikes, improving reliability.
  • Environmentally Friendly: RoHS compliance ensures that the device is free from hazardous substances.

Additional Details

The SPN2346W is typically available in surface-mount packages like a PDFN3.3x3.3 or similar. It's crucial to consult the datasheet for specific electrical characteristics, such as drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and power dissipation (PD). The datasheet also provides information on thermal resistance, switching times, and gate charge characteristics. Using appropriate gate drive circuitry and thermal management techniques are essential for optimal performance and reliability. The SPN2346W is designed to provide a balance between performance and cost, making it a popular choice for a wide range of power management applications.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess