EN
  • EN
  • DE

SPN2302S23RG

Part No SPN2302S23RG
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1257959-SPN2302S23RG
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPN2302S23RG CAD Model

Description

The SPN2302S23RG is an N-Channel Power MOSFET from SYNC POWER Crop, engineered for high-efficiency switching applications. This MOSFET is frequently employed in synchronous rectification, DC-DC converters, and power management circuits.

Applications:

  • Synchronous Rectification: Enhances power supply efficiency by utilizing MOSFETs instead of diodes.
  • DC-DC Converters: Provides efficient voltage regulation in various power conversion systems.
  • Power Management Systems: Optimizes power consumption in electronic devices.
  • Load Switching: Efficiently controls power delivery to different circuits or components.

Features:

  • N-Channel MOSFET: Delivers efficient power switching performance.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency. The exact RDS(on) depends on the gate-source voltage (VGS) and drain current (ID), specified in the datasheet.
  • Fast Switching Speed: Reduces switching losses and improves high-frequency performance.
  • Surface Mount Package: Facilitates automated assembly on printed circuit boards (PCBs).

Benefits:

  • High Efficiency: Lower RDS(on) leads to minimal power dissipation, resulting in higher efficiency.
  • Enhanced Thermal Performance: Effective heat dissipation enables greater power density.
  • Simplified Design: N-Channel configuration simplifies circuit design in many applications.
  • Compact and Reliable: Well-suited for space-constrained and high-reliability environments.

The SPN2302S23RG requires a positive gate-source voltage (VGS) to turn on the device. Important electrical characteristics include drain-source voltage (VDS), drain current (ID), and gate threshold voltage (VGS(th)). Always consult the SYNC POWER Crop datasheet for detailed specifications and safe operating parameters. It's typically packaged in a surface-mount package, such as a SOT-23, suitable for automated assembly processes.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess