EN
  • EN
  • DE

SPN2302DS23RG

Part No SPN2302DS23RG
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 338935-SPN2302DS23RG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPN2302DS23RG CAD Model

Description

The SPN2302DS23RG is a P-Channel enhancement mode MOSFET manufactured by SYNC POWER Crop. This MOSFET is designed for a variety of applications, offering efficient switching and low on-resistance. The P-Channel configuration makes it particularly suitable for high-side switching applications where a ground-referenced drive signal is required.

Applications:

  • Load Switching: Used to switch power to various loads in electronic circuits.
  • Power Management: Employed in power supplies, DC-DC converters, and battery management systems.
  • Motor Control: Can be used in motor driver circuits for controlling small DC motors.
  • LED Lighting: Used for dimming and controlling LED brightness.
  • Portable Devices: Suitable for use in smartphones, tablets, and other portable electronic devices.

Features:

  • P-Channel MOSFET: Allows for easy gate drive with a ground-referenced signal.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Enables efficient switching operation.
  • Small Package: Typically available in a small surface-mount package for space-constrained applications.
  • RoHS Compliant: Environmentally friendly and compliant with Restriction of Hazardous Substances standards.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation and improves overall efficiency.
  • Simplified Design: Easy gate drive simplifies circuit design, especially in high-side switching applications.
  • Reduced Power Consumption: Minimizes power consumption in switching applications.
  • Compact Size: Small package allows for use in space-constrained designs.
  • Enhanced Reliability: Robust design provides reliable performance in various operating conditions.

Additional Details:

Key parameters for the SPN2302DS23RG include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). These parameters should be carefully considered when selecting the device for a specific application. The datasheet provides detailed information on these and other electrical characteristics, as well as thermal characteristics and package dimensions. Proper thermal management techniques, such as using a heat sink or ensuring adequate PCB copper area, may be necessary to prevent overheating, especially at higher current levels. The device is typically mounted on a printed circuit board (PCB) using surface-mount soldering techniques. Refer to the manufacturer's datasheet for recommended soldering profiles and handling precautions. Gate threshold voltage (VGS(th)) is also a critical parameter which specifies the gate voltage at which the MOSFET starts to conduct significantly.

You May Also Be Interested in

Silan
Lowest to $0.1964
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $0.9794
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $25.5532
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess