EN
  • EN
  • DE

SP6018S8RGB

Part No SP6018S8RGB
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description Synchronous Rectifier Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 337395-SP6018S8RGB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6018S8RGB CAD Model

Description

The SP6018S8RGB is a power management integrated circuit (PMIC) manufactured by SYNC POWER Crop. This PMIC likely builds upon the features of the SP6018E, potentially offering enhanced functionality or improved performance characteristics. The 'S8RGB' designation likely refers to the package type and/or the inclusion of specific enhanced features.

Applications:

  • Portable Devices: Suitable for use in smartphones, tablets, and other battery-powered devices.
  • Wearable Technology: Integrated into smartwatches, fitness trackers, and other wearable devices.
  • Power Banks: Employed in power banks for efficient charging and power delivery.
  • IoT Devices: Found in Internet of Things (IoT) devices requiring efficient power management.
  • Embedded Systems: Used in a variety of embedded systems for power regulation and control.

Features:

  • High Efficiency: Designed for efficient power conversion to minimize power losses.
  • Low Quiescent Current: Features a low quiescent current to extend battery life in portable applications.
  • Over-Voltage Protection (OVP): Includes OVP to protect downstream components from voltage spikes.
  • Over-Current Protection (OCP): Provides OCP to limit current flow and prevent damage from overloads.
  • Short-Circuit Protection (SCP): Offers SCP to protect the device and the system from short circuits.
  • Thermal Shutdown: Incorporates thermal shutdown to prevent overheating and ensure device protection.
  • Enhanced Power Management Features: Likely includes advanced power management features compared to the SP6018E, potentially including dynamic voltage scaling or improved power sequencing.
  • Compact Package: Offered in a small package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to extended battery life.
  • Improved System Reliability: Protection features enhance system reliability and prevent damage.
  • Reduced Power Consumption: Efficient power conversion minimizes energy waste.
  • Simplified Design: The integrated design simplifies power management circuitry.
  • Enhanced System Safety: Protection features enhance system safety.
  • Advanced Control: Additional power management features provide enhanced control and flexibility.

Additional Details: Detailed technical specifications for the SP6018S8RGB, including input voltage range, output voltage and current capabilities, switching frequency, efficiency curves, protection thresholds, and package dimensions, can be found in the manufacturer's datasheet. Consulting the datasheet is crucial for proper implementation and optimal performance. The ‘S8RGB’ designation likely denotes a specific package type and potentially enhanced features; refer to the SYNC POWER Crop website or authorized distributors for detailed information.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6052 $60.5200
235+ $0.4967 $116.7245
360+ $0.4816 $173.3760
500+ $0.4655 $232.7500
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess