EN
  • EN
  • DE

SP6013AS8RGB

Part No SP6013AS8RGB
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description Synchronous Rectifier Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 337393-SP6013AS8RGB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6013AS8RGB CAD Model

Description

The SP6013AS8RGB is a power management integrated circuit (PMIC) manufactured by SYNC POWER Crop. This PMIC is designed for efficient power conversion and management across diverse applications. It likely builds upon the features of the SP6013AS8RG with potential enhancements. The 'AS8RGB' designation likely refers to its specific package and features beyond the standard 'AS8RG', potentially including enhanced protection or control features.

Applications:

  • Smartphones and Tablets: Used for power management in portable devices.
  • Wearable Devices: Integrated into smartwatches, fitness trackers, and other wearables.
  • Power Banks: Employed in power banks for efficient charging and discharging control.
  • IoT (Internet of Things) Devices: Suitable for low-power IoT devices requiring efficient power management.
  • Embedded Systems: Used in various embedded systems for power regulation and control.

Features:

  • High Efficiency: Designed for efficient power conversion, minimizing power losses.
  • Low Quiescent Current: Features a low quiescent current to extend battery life in portable applications.
  • Over-Voltage Protection (OVP): Includes OVP to protect downstream components from voltage surges.
  • Over-Current Protection (OCP): Provides OCP to limit current flow and prevent damage from overloads.
  • Short-Circuit Protection (SCP): Offers SCP to protect the device and the system from short circuits.
  • Thermal Shutdown: Incorporates thermal shutdown to prevent overheating and ensure reliability.
  • Advanced Power Management Features: Likely includes additional power management features compared to the SP6013AS8RG, which could include dynamic voltage scaling or improved power sequencing.
  • Compact Package: Offered in a small package suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to extended battery life.
  • Improved System Reliability: Protection features enhance system reliability.
  • Reduced Power Consumption: Efficient power conversion minimizes energy waste.
  • Simplified Design: The integrated design simplifies power management circuitry.
  • Enhanced System Safety: Protection features enhance system safety.
  • Advanced Control: Additional power management features provide enhanced control and flexibility.

Additional Details: Specific technical specifications for the SP6013AS8RGB, such as input voltage range, output voltage, switching frequency, specific protection thresholds, and other performance parameters, should be found in the manufacturer's datasheet. Consulting the datasheet is crucial for proper implementation and optimal performance. The ‘AS8RGB’ package likely has unique physical characteristics. Refer to the SYNC POWER Crop website or authorized distributors for detailed package dimensions and pin assignments.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess