EN
  • EN
  • DE

RL1220S-R010-F

Part No RL1220S-R010-F
Manufacturer Susumu
Catalog HOT - SALES and EOL Components (Q - R)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Win Source Part Number 046206-RL1220S-R010-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL1220S-R010-F CAD Model

Description

The Susumu RL1220S-R010-F is a precision thin film chip resistor, known for its high accuracy, stability, and reliability. This resistor is designed for applications requiring tight tolerance and low temperature coefficient of resistance (TCR).

Applications:

  • Precision Measurement Circuits: Used in instruments where accurate resistance values are critical.
  • Medical Devices: Employed in sensitive medical equipment requiring stable and precise components.
  • Automotive Electronics: Found in automotive control systems where reliability under varying temperatures is essential.
  • Industrial Control Systems: Utilized in industrial automation and control equipment for precise signal processing.
  • Audio Equipment: Used in high-end audio amplifiers and preamplifiers for maintaining signal fidelity.

Features:

  • Thin Film Technology: Provides excellent stability and precision.
  • Low TCR: Offers minimal resistance change over a wide temperature range.
  • Tight Tolerance: Ensures accurate resistance values within a narrow range.
  • Small Size: Compact 1206 package for high-density circuit designs.
  • High Reliability: Designed for long-term performance in demanding environments.

Benefits:

  • Improved Circuit Accuracy: The tight tolerance ensures precise circuit operation.
  • Stable Performance: The low TCR guarantees consistent performance across temperature variations.
  • Space Savings: The small package allows for efficient use of board space.
  • Enhanced Reliability: The robust thin film construction ensures long-term dependability.
  • Reduced Drift: Minimizes resistance drift over time, maintaining circuit stability.

Technical Specifications:

The RL1220S-R010-F has a resistance value of 0.010 Ohms. It is a 1206 size chip resistor. It features a tight tolerance and a low temperature coefficient of resistance, making it suitable for applications requiring high precision and stability. The thin film construction ensures consistent performance and long-term reliability. The specific power rating and voltage rating should be verified from the manufacturer's datasheet.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess