EN
  • EN
  • DE

PAT1632-C-9DB-T

Part No PAT1632-C-9DB-T
Manufacturer Susumu
Catalog Attenuators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Win Source Part Number 268186-PAT1632-C-9DB-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAT1632-C-9DB-T CAD Model

Description

The PAT1632-C-9DB-T is a precision thin film chip attenuator manufactured by Susumu. Designed for high-frequency applications, this attenuator provides a 9dB attenuation value with excellent return loss and stability over a wide temperature range. Its compact size and robust construction make it ideal for use in various RF and microwave circuits.

Applications:

  • Mobile Communication Systems: Used in base stations and mobile devices to adjust signal levels and prevent overloading.
  • Wireless LAN (WLAN) Applications: Employed in routers and access points for signal conditioning and impedance matching.
  • Satellite Communication Equipment: Integrated into transceivers for signal attenuation and control.
  • Test and Measurement Instruments: Utilized in spectrum analyzers, signal generators, and network analyzers for calibration and signal control.
  • Radar Systems: Applied in receiver front-ends to protect sensitive components from high-power signals and improve dynamic range.

Features:

  • Precise 9dB Attenuation: Offers a highly accurate 9dB attenuation value with minimal tolerance.
  • Thin Film Technology: Provides excellent stability, reliability, and consistent performance.
  • Compact 1632 Chip Size: Allows for high-density mounting and miniaturization of electronic devices.
  • High-Frequency Performance: Suitable for applications operating at several GHz.
  • RoHS Compliant: Environmentally friendly construction that meets RoHS standards.

Benefits:

  • Accurate Signal Control: Ensures precise signal levels in RF circuits, optimizing performance.
  • Stable Performance: Maintains consistent attenuation over a wide range of temperatures.
  • Space-Saving Design: Enables the miniaturization of electronic devices.
  • Reliable Operation: Offers long-term stability and consistent performance in demanding environments.
  • Reduced Signal Distortion: Minimizes unwanted reflections and signal degradation.

Additional Details:

The PAT1632-C-9DB-T attenuator leverages thin film resistor technology to achieve its precise attenuation characteristics. The resistive element is carefully patterned and trimmed to ensure accurate resistance values and minimize parasitic inductance and capacitance. Constructed on a ceramic substrate with wraparound terminations for reliable solder attachment. Key specifications include an impedance of 50 ohms, a specified power handling capability, and an operating temperature range. Detailed datasheets with S-parameter data are available from Susumu for accurate circuit simulations and design purposes.

You May Also Be Interested in

TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess