EN
  • EN
  • DE

KRL3264-C-R100-F-T1

Part No KRL3264-C-R100-F-T1
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Description RES 0.1 OHM 1% 1W 3264
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 23 Weeks
Features 100 ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Foil
Manufacturer Susumu
Series KRL
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C
Package 2512 (6432 Metric)
Case / Package 3264
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number KRL32C.100TR, KRL3264CR100FT1, KRL32C.100CT, KRL32C.100DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876398-KRL3264-C-R100-F-T1
Ultra Librarian 3D Model Ultra Librarian KRL3264-C-R100-F-T1 CAD Model

Description

The KRL3264-C-R100-F-T1 is a precision thin film chip resistor manufactured by Susumu. Known for their high accuracy and stability, Susumu resistors are widely used in applications demanding tight tolerance and reliable performance. The KRL series is particularly valued for its low noise and excellent high-frequency characteristics, making it suitable for sensitive analog circuits and high-speed digital systems.

Applications

  • Precision measurement equipment: Used in multimeters, oscilloscopes, and calibrators.
  • Medical devices: Incorporated into patient monitoring systems, diagnostic equipment, and infusion pumps.
  • Audio amplifiers: Found in high-end audio equipment for low noise and distortion.
  • Communication systems: Used in radio frequency (RF) circuits, filters, and attenuators.
  • Control systems: Used in feedback loops, process control, and robotics.

Features

  • Resistance Value: 100 Ohms
  • Tolerance: ±0.25%
  • Temperature Coefficient of Resistance (TCR): ±25 ppm/°C
  • Power Rating: 0.1W
  • Case Size: 1206 (3216 metric)
  • Thin Film Technology: Provides excellent stability and low noise.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits

  • High Accuracy: Ensures precise circuit performance.
  • Excellent Stability: Maintains consistent resistance value over a wide temperature range.
  • Low Noise: Minimizes signal distortion in sensitive circuits.
  • High Reliability: Offers long-term performance in demanding applications.
  • Compact Size: Allows for dense circuit board layouts.

Additional Details

The KRL3264-C-R100-F-T1 resistor utilizes thin film technology to achieve its superior performance characteristics. The thin film construction allows for precise control of the resistance value and excellent uniformity. The resistor is designed for surface mount applications and is compatible with automated assembly processes. The operating temperature range is typically from -55°C to +155°C, making it suitable for a wide range of environments. The packaging is tape and reel, facilitating easy handling and placement during manufacturing. Susumu resistors are known for their consistent quality and are a preferred choice for applications where precision and reliability are critical.

You May Also Be Interested in

Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess