EN
  • EN
  • DE

VZH101M1HTR-0810S

Part No VZH101M1HTR-0810S
Manufacturer Surge Components
Catalog Aluminum Capacitors
Description CAP ALUM 100UF 20% 50V SMD / 100 µF 50 V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr SURGE
Series VZH
Package Tape & Reel (TR),Strip
Capacitance 100 µF
Tolerance ±20%
Voltage - Rated 50 V
Lifetime @ Temp. 5000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ High Frequency 369 mA @ 100 kHz
Impedance 340 mOhms
Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.413" (10.50mm)
Surface Mount Land Size 0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting SMD (SMT)
Package / Case Radial, Can - SMD
MSL Level Not Applicable
ECCN 3A001
HTSUS 8532.22.0020
Other Names 2616-VZH101M1HTR-0810STR,2616-VZH101M1HTR-0810S
Standard Package 500
Win Source Part Number 1107983-VZH101M1HTR-0810S
Ultra Librarian 3D Model Ultra Librarian VZH101M1HTR-0810S CAD Model

Description

The VZH101M1HTR-0810S is an aluminum electrolytic capacitor manufactured by Surge Components. This capacitor is designed for general-purpose applications requiring high capacitance and reliable performance. It is commonly used in power supplies, filtering circuits, and energy storage applications.

Applications

  • Power Supplies
  • Filtering Circuits
  • Energy Storage
  • Bypass Capacitors
  • Coupling Capacitors

Features

  • Aluminum Electrolytic Capacitor
  • High Capacitance Value
  • Wide Operating Temperature Range
  • Long Life
  • RoHS Compliant

Benefits

  • Effective filtering and smoothing
  • Reliable performance
  • Suitable for harsh environments
  • Extended lifespan
  • Environmentally friendly

Additional Details

The VZH101M1HTR-0810S capacitor features a cylindrical design with radial leads for easy PCB mounting. The '101M' designation typically indicates a capacitance value of 100μF with a tolerance of ±20%. The capacitor is designed to operate over a wide temperature range, making it suitable for various environmental conditions. Surge Components is a reputable manufacturer of electronic components, and this capacitor benefits from their expertise in capacitor design and manufacturing. Proper handling and storage are recommended to prevent damage to the capacitor. The capacitor's equivalent series resistance (ESR) is an important parameter to consider in high-frequency applications. Careful selection of the capacitor based on its specifications is essential to ensure optimal performance in the intended application.

You May Also Be Interested in

EPCOS (TDK)
10UF 200V 10X16 SINGLE END
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 14000UF 25V SCREW
Need more? Email Us
Rubycon
CAP ALUM 68UF 20% 450V RADIAL
Lowest to $0.9172
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 100Hz 2000 Hrs @ 105°C
Need more? Email Us
EPCOS (TDK)
1 mF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 110mOhm @ 100Hz 2000 Hrs @ 85°C
Need more? Email Us
Nichicon
CAP ALUM 1000UF 20% 100V RADIAL
Lowest to $3.2176
Rubycon
CAP ALUM 3300UF 20% 50V SNAP
Lowest to $2.4336
Cornell Dubilier Electronics (CDE)
CAP ALUM 27000UF 63V SCREW
Need more? Email Us
Nichicon
CAP ALUM 100UF 20% 50V RADIAL TH
Lowest to $0.0699

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess