EN
  • EN
  • DE

SUPERMICRO V68306 - 64GB 4Rx4 PC4-21300V DDR4-2666MHz DATARAM

Part No SUPERMICRO V68306 - 64GB 4Rx4 PC4-21300V DDR4-2666MHz DATARAM
Manufacturer Supermicro
Catalog IT infrastructure Memory
Description 64GB 4Rx4 PC4-21300V DDR4-2666MHz DATARAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1435640-SUPERMICRO V68306 - 64GB 4Rx4 PC4-21300V DDR4-2666MHz DATARAM
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO V68306 - 64GB 4Rx4 PC4-21300V DDR4-2666MHz DATARAM CAD Model

Description

The SUPERMICRO V68306 represents a premium 64GB 4Rx4 PC4-21300V DDR4-2666MHz DATARAM memory module, designed for enterprise-grade servers and high-performance computing systems. This high-density RAM module operates at 2666MHz, providing high-speed data transfer and improved bandwidth to meet the needs of demanding applications and computational workloads. With its 64GB capacity, it significantly enhances system performance by enabling efficient data processing and allowing for larger datasets to be loaded directly into memory, which is crucial for databases, virtualization environments, and intensive data analytics. The 4Rx4 configuration denotes a quad-rank design, which offers increased reliability and stability, making this memory module an optimal choice for mission-critical systems that require 24/7 operation. Compatibility with PC4-21300V standards ensures it can be integrated into a wide range of server platforms, offering flexibility in system design and upgrades. This memory module from DATARAM, a reputable manufacturer known for its quality and performance, provides a significant boost in server performance and capacity, enabling businesses and research institutions to accelerate their operations and tackle more complex challenges.

You May Also Be Interested in

Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess