EN
  • EN
  • DE

SUPERMICRO MZ7LH960HAJR-00005 - 960GB SSD 2.5 SATA 6G RI MZ7LH960HAJR PM883

Part No SUPERMICRO MZ7LH960HAJR-00005 - 960GB SSD 2.5 SATA 6G RI MZ7LH960HAJR PM883
Manufacturer Supermicro
Catalog Hard Drives
Description 960GB SSD 2.5 SATA 6G RI MZ7LH960HAJR PM883
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435439-SUPERMICRO MZ7LH960HAJR-00005 - 960GB SSD 2.5 SATA 6G RI MZ7LH960HAJR PM883
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO MZ7LH960HAJR-00005 - 960GB SSD 2.5 SATA 6G RI MZ7LH960HAJR PM883 CAD Model

Description

The SUPERMICRO MZ7LH960HAJR-00005 represents an advanced 960GB Solid-State Drive (SSD) designed for optimal performance and endurance in enterprise settings. Its 2.5-inch form factor and SATA 6Gb/s interface make it compatible with a broad range of server and storage platforms, offering significant improvements in speed and reliability over traditional hard disk drives. With a focus on read-intensive applications, this SSD excels in scenarios such as web servers, content delivery networks, and real-time analytics, where rapid access to data is crucial. The 960GB capacity provides substantial space for operating systems, application files, and critical data, supporting efficient data management and retrieval. Built with cutting-edge technology, including error correction and wear leveling, the MZ7LH960HAJR-00005 SSD ensures sustained performance and durability, enhancing overall system reliability. SUPERMICRO’s commitment to quality is evident in this SSD, making it an excellent choice for enterprises seeking to optimize their data infrastructure with high-speed, reliable storage solutions.

You May Also Be Interested in

CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess