EN
  • EN
  • DE

SUPERMICRO KVR21R15D4K4/64 - KINGSTON 64GB (4x16GB) 2Rx4 PC4-17000R DDR4-2133MH

Part No SUPERMICRO KVR21R15D4K4/64 - KINGSTON 64GB (4x16GB) 2Rx4 PC4-17000R DDR4-2133MH
Manufacturer Supermicro
Catalog IT infrastructure Memory
Description KINGSTON 64GB (4x16GB) 2Rx4 PC4-17000R DDR4-2133MH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1435647-SUPERMICRO KVR21R15D4K4/64 - KINGSTON 64GB (4x16GB) 2Rx4 PC4-17000R DDR4-2133MH
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO KVR21R15D4K4/64 - KINGSTON 64GB (4x16GB) 2Rx4 PC4-17000R DDR4-2133MH CAD Model

Description

This powerful SUPERMICRO KVR21R15D4K4/64 memory kit from Kingston consists of four 16GB DDR4 modules, totaling a massive 64GB of RAM, making it an excellent choice for high-end servers that require large memory capacities for heavy-duty computing tasks. Each module operates at the speed of 2133MHz under the PC4-17000R specification, offering greater bandwidth and improved power efficiency compared to DDR3 memory. These DDR4 modules are designed with a 2Rx4 configuration, meaning they have two ranks of four memory chips each, which optimizes their compatibility and performance in multi-channel memory setups. With ECC (Error-Correcting Code) and being of the Registered variety, they ensure reliability and stability by correcting data errors in real time, preventing system crashes and data corruption in enterprise environments. Ideal for data centers, large databases, and intensive applications, this memory kit supports the rigorous demands of business operations, ensuring seamless performance and scalability.

You May Also Be Interested in

Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess