EN
  • EN
  • DE

SUPERMICRO HDS725050KLA360 - 500GB 7.2K 3.5 SATA 3G HDS725050KLA360

Part No SUPERMICRO HDS725050KLA360 - 500GB 7.2K 3.5 SATA 3G HDS725050KLA360
Manufacturer Supermicro
Catalog Hard Drives
Description 500GB 7.2K 3.5 SATA 3G HDS725050KLA360
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435279-SUPERMICRO HDS725050KLA360 - 500GB 7.2K 3.5 SATA 3G HDS725050KLA360
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO HDS725050KLA360 - 500GB 7.2K 3.5 SATA 3G HDS725050KLA360 CAD Model

Description

The SUPERMICRO HDS725050KLA360 is a traditional hard disk drive (HDD) offering 500GB of storage capacity, making it a reliable option for storage-intensive applications. This 3.5-inch SATA 3Gb/s drive operates at a spindle speed of 7200 RPM, ensuring quick read and write operations for data retrieval and storage. Designed for use in a wide range of applications, from desktop workstations to entry-level servers, this HDD provides a cost-effective storage solution. The drive features advanced technologies to enhance its performance and reliability; these include vibration resistance and thermal monitoring to ensure stable operation in various operating environments. With its substantial storage capacity and proven reliability, the HDS725050KLA360 is suitable for businesses and individuals needing ample storage for documents, multimedia files, or backups. Its versatility and durability make it an essential component in any storage or backup strategy.

You May Also Be Interested in

CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess