EN
  • EN
  • DE

SUPERMICRO CSE-826-X10SRL-F - Supermicro CSE-826 X10SRL-F 2U Server 12x3.5

Part No SUPERMICRO CSE-826-X10SRL-F - Supermicro CSE-826 X10SRL-F 2U Server 12x3.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-826 X10SRL-F 2U Server 12x3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435851-SUPERMICRO CSE-826-X10SRL-F - Supermicro CSE-826 X10SRL-F 2U Server 12x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-826-X10SRL-F - Supermicro CSE-826 X10SRL-F 2U Server 12x3.5 CAD Model

Description

The SUPERMICRO CSE-826 X10SRL-F 2U Server is a robust rackmount solution optimized for enterprise-level operations. Powered by the X10SRL-F motherboard, it supports a single Intel Xeon E5-2600 v3 or v4 series processor, combining efficient performance with low power consumption. This server chassis is equipped with 12 x 3.5-inch hot-swap drive bays, offering a substantial storage capacity that can be tailored for hard disk or solid-state drives, making it suitable for file storage, backups, or direct-attached storage (DAS) applications. The CSE-826 also features a dedicated cooling system and a 740W redundant power supply configuration for continuous operation reliability. Additionally, the server provides expansion capabilities with several PCI Express slots, allowing for additional network cards, storage controllers, or other peripheral devices. This makes the CSE-826 X10SRL-F an adaptable and durable solution for businesses requiring dependable server performance and significant storage capabilities.

You May Also Be Interested in

IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess