EN
  • EN
  • DE

SUPERMICRO CSE-113-X11DDW-L - Supermicro SYS-1029P-WTR X11DDW-L 1U 8x2.5

Part No SUPERMICRO CSE-113-X11DDW-L - Supermicro SYS-1029P-WTR X11DDW-L 1U 8x2.5
Manufacturer Supermicro
Catalog Server
Description Supermicro SYS-1029P-WTR X11DDW-L 1U 8x2.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435836-SUPERMICRO CSE-113-X11DDW-L - Supermicro SYS-1029P-WTR X11DDW-L 1U 8x2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-113-X11DDW-L - Supermicro SYS-1029P-WTR X11DDW-L 1U 8x2.5 CAD Model

Description

The SUPERMICRO CSE-113-X11DDW-L, also known as the Supermicro SYS-1029P-WTR, is a 1U rackmount server designed to deliver exceptional performance, reliability, and scalability for modern data centers. It supports the Supermicro X11DDW-L motherboard, optimized for dual Intel Xeon scalable processors, providing a potent foundation for demanding applications. This server chassis accommodates 8x2.5-inch hot-swap drive bays for substantial storage capabilities, supporting SAS/SATA drives for flexible storage configurations. Enhanced with a 700W high-efficiency redundant power supply, it ensures uninterrupted operation and energy efficiency. The chassis features advanced cooling mechanisms to maintain optimal temperatures, even under heavy workloads, promoting prolonged server lifespan and reliability. Integrated with comprehensive management facilities, including IPMI 2.0 with virtual media over LAN and KVM-over-LAN support, the SYS-1029P-WTR facilitates seamless remote server management and monitoring. Its compact design and high-density storage solution make it ideal for space-constrained environments, offering powerful computing resources in a minimal physical footprint. Aimed at critical enterprise applications, cloud computing setups, virtualization platforms, and high-performance computing environments, the SUPERMICRO CSE-113-X11DDW-L represents a convergence of robust performance and scalability, essential for growing IT infrastructure needs.

You May Also Be Interested in

IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess