EN
  • EN
  • DE

SUPERMICRO CM8066002022506 - Intel E5-2699v4 2.20GHz 22C 55M 145W

Part No SUPERMICRO CM8066002022506 - Intel E5-2699v4 2.20GHz 22C 55M 145W
Manufacturer Supermicro
Catalog CPU
Description Intel Xeon E5-2699V4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435164-SUPERMICRO CM8066002022506 - Intel E5-2699v4 2.20GHz 22C 55M 145W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CM8066002022506 - Intel E5-2699v4 2.20GHz 22C 55M 145W CAD Model

Description

The SUPERMICRO CM8066002022506 features the Intel Xeon E5-2699v4 processor, an engineering masterpiece designed to power the backbone of enterprise-grade servers and data centers. Offering a staggering 22 cores and 44 threads, this processor delivers extraordinary levels of multi-threading capability, perfectly suited for heavy multi-tasking, virtualization environments, and high-demand computational tasks. Operating at a base frequency of 2.20GHz and equipped with a 55MB cache, the E5-2699v4 ensures rapid processing and access to data, significantly boosting the performance of data-intensive applications. Despite its extensive processing capabilities, it maintains an efficient thermal design power (TDP) of 145W, thanks to Intel's sophisticated 14nm process technology, which optimizes both performance and energy consumption. The support for DDR4 memory technology enhances the system's overall bandwidth and power efficiency, crucial for maintaining throughput in complex server tasks. Furthermore, the processor includes Intel's Turbo Boost Technology 2.0, dynamically increasing the clock speed to meet the demands of peak workloads, while Intel vPro technology offers cutting-edge security and management features essential for critical infrastructure. The SUPERMICRO CM8066002022506, with the Intel E5-2699v4 processor, represents an ideal solution for businesses requiring ultimate performance, scalability, and reliability in their server environments.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess