EN
  • EN
  • DE

SUPERMICRO CM8063601453406 - Intel E7-4860v2 2.60GHz 12C 30M 105W

Part No SUPERMICRO CM8063601453406 - Intel E7-4860v2 2.60GHz 12C 30M 105W
Manufacturer Supermicro
Catalog CPU
Description Intel E7-4860v2 2.60GHz 12C 30M 105W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435123-SUPERMICRO CM8063601453406 - Intel E7-4860v2 2.60GHz 12C 30M 105W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CM8063601453406 - Intel E7-4860v2 2.60GHz 12C 30M 105W CAD Model

Description

The SUPERMICRO CM8063601453406 is equipped with the Intel E7-4860v2 processor, tailored for enterprise-level servers that demand high reliability and performance. Operating at a base frequency of 2.60 GHz, this processor ensures swift execution of commands and efficient performance across its 12 cores and 24 threads. It is engineered with a 30 MB cache to enhance the processor's ability to quickly access data, significantly accelerating task completion times. With a thermal design power (TDP) of 105W, it demonstrates an optimal balance between performance and power efficiency. The processor is designed on Intel's Ivy Bridge architecture and includes features like Intel Hyper-Threading Technology, enabling improved multitasking and productivity for intense computing environments.

You May Also Be Interested in

Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess