EN
  • EN
  • DE

SPT210A-012A-C

Part No SPT210A-012A-C
Manufacturer Sunplus
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SUNPLUS
Win Source Part Number 339167-SPT210A-012A-C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPT210A-012A-C CAD Model

Description

The SPT210A-012A-C is a product manufactured by Sunplus Technology Co., Ltd. While specific details are limited, based on the part number and typical Sunplus products, it's likely a microcontroller or a related embedded system component. Sunplus specializes in IC design, particularly in the areas of consumer electronics and multimedia applications.

Applications:

  • Consumer electronics: Could be implemented in devices like DVD players, set-top boxes, or digital cameras.
  • Multimedia devices: Possible use in portable media players or audio recorders.
  • Embedded systems: Integration into a variety of embedded applications requiring processing and control capabilities.
  • Remote controls: Could be utilized in infrared or radio frequency remote control systems.
  • Gaming peripherals: Potential applications in game controllers or other input devices.

Features (General Based on Likely Product Type):

  • Microcontroller core: Contains a central processing unit (CPU) for executing instructions.
  • Memory: Includes both program memory (ROM/Flash) and data memory (RAM).
  • Input/Output (I/O) ports: Provides interfaces for connecting to external devices and sensors.
  • Timers/Counters: Offers timing and counting functions for precise control.
  • Communication interfaces: Supports communication protocols like UART, SPI, or I2C.
  • Analog-to-Digital Converter (ADC): Converts analog signals to digital for processing.
  • Digital-to-Analog Converter (DAC): Converts digital signals to analog for output.

Benefits (General Based on Likely Product Type):

  • Versatile control: Enables precise control of various electronic devices and systems.
  • Programmability: Allows for customization and adaptation to specific application requirements.
  • Integration: Combines multiple functions into a single chip, reducing component count and system complexity.
  • Low power consumption: Designed for energy-efficient operation in portable and battery-powered devices.
  • Cost-effectiveness: Provides a cost-efficient solution for embedded control applications.

Additional Details:

Without access to the official datasheet, exact specifications such as clock speed, memory size, I/O capabilities, and supported communication protocols cannot be definitively stated. Typically, Sunplus microcontrollers are designed for low-power operation and offer a range of peripheral features suitable for consumer electronic devices. Designers intending to use the SPT210A-012A-C would need to obtain the device's datasheet from Sunplus or a distributor to determine its suitability for a specific application and to properly configure and program the device. Key parameters to consider include the operating voltage range, maximum current ratings for I/O pins, and the availability of development tools and software libraries.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Need more? Email Us
Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess