EN
  • EN
  • DE

SPMP3052D-QL171

Part No SPMP3052D-QL171
Manufacturer Sunplus
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SUNPLUS
Win Source Part Number 338907-SPMP3052D-QL171
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPMP3052D-QL171 CAD Model

Description

The Sunplus SPMP3052D is a multimedia processor designed for portable media players, digital photo frames, and similar embedded systems requiring audio and video playback. It's part of the SPMP305x family, known for its balance of performance and power efficiency.

Applications

  • Portable Media Players (PMPs)
  • Digital Photo Frames
  • eBook Readers with Multimedia Support
  • Educational Gaming Consoles
  • Low-Cost Car Entertainment Systems

Features

  • Multimedia Decoding: Supports a range of audio and video codecs including MP3, WMA, AVI, and MPEG formats.
  • Display Controller: Integrated LCD controller supports various display resolutions, providing clear and vibrant images.
  • Audio Output: High-quality audio output for an immersive listening experience.
  • USB Interface: Facilitates easy data transfer and connectivity with PCs and other devices.
  • Memory Interface: Supports SDRAM and NAND flash memory for storing media files and program code.
  • Power Management: Designed for low power consumption to extend battery life in portable devices.

Benefits

  • Enhanced Multimedia Experience: Provides smooth and reliable playback of audio and video content.
  • Versatile Platform: Suitable for a variety of multimedia applications due to its comprehensive feature set.
  • Cost-Effective Solution: Offers a balance of performance and features at a competitive price point.
  • Simplified Integration: Integrated peripherals and memory interfaces simplify system design and development.
  • Extended Battery Life: Low power consumption enables longer usage times in portable devices.

The Sunplus SPMP3052D provides a comprehensive and cost-effective solution for multimedia playback in portable devices. Its integrated video and audio decoding capabilities, combined with its support for various display resolutions and memory types, make it a versatile platform for a wide range of applications. The inclusion of a USB interface simplifies data transfer and connectivity, while the low power consumption ensures extended battery life. The SPMP3052D's ease of integration and comprehensive feature set make it an attractive choice for manufacturers looking to develop high-performance, low-power multimedia devices. Its ability to handle various audio and video formats ensures a high-quality user experience, making it a popular choice for portable media players and digital photo frames.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $6.5223

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess