EN
  • EN
  • DE

SWCS0504-100MT

Part No SWCS0504-100MT
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 349799-SWCS0504-100MT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SWCS0504-100MT CAD Model

Description

The SWCS0504-100MT is a wire-wound chip inductor manufactured by Sunlord. This component is engineered for surface mount applications where a balance of inductance value and compact size is essential. The '100MT' designation typically refers to an inductance value of 10μH (microhenries) with a specified tolerance and testing frequency. This inductor is commonly found in a wide array of electronic devices requiring efficient energy storage and filtering capabilities.

Applications:

  • Smartphone Power Management: Used in DC-DC converters for efficient voltage regulation.
  • Tablet Devices: Found in power supply circuits for various subsystems.
  • Wireless Charging Circuits: Utilized in resonant circuits for wireless power transfer.
  • RF Identification (RFID) Readers: Implemented in impedance matching networks.
  • Internet of Things (IoT) Devices: Employed in various sensor and communication modules.

Features:

  • Compact 0504 Package: Small footprint (approximately 1.6mm x 1.0mm) saves valuable board space.
  • Wire-wound Construction: Delivers high Q-factor and excellent SRF (Self-Resonant Frequency).
  • High Current Handling: Designed to withstand significant current without saturation.
  • Surface Mount Device (SMD): Facilitates automated assembly and high-volume manufacturing.
  • RoHS Compliant: Meets environmental regulations for hazardous substance restrictions.

Benefits:

  • Efficient Energy Storage: High inductance value enables effective energy storage in power circuits.
  • Improved Filtering Performance: Provides excellent filtering characteristics to reduce noise.
  • Space-Saving Design: Small size allows for denser component placement on PCBs.
  • Simplified Manufacturing: SMD design simplifies assembly processes.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Additional Details:

The SWCS0504-100MT's key electrical parameters include inductance (10μH), tolerance (typically ±20%), self-resonant frequency (SRF), DC resistance (DCR), and rated current. The SRF determines the frequency at which the inductor's impedance becomes purely resistive, a crucial parameter for RF applications. The DCR affects the inductor's efficiency in power applications, while the rated current indicates the maximum current the inductor can handle without significant performance degradation. It's constructed using a ferrite core and enameled copper wire, ensuring reliable performance and long-term stability. The operating temperature range is typically specified in the datasheet, ensuring reliable operation across various environmental conditions. Consult the official Sunlord datasheet for precise specifications.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess