EN
  • EN
  • DE

SDWL1005C7N5GSTF

Part No SDWL1005C7N5GSTF
Manufacturer Sunlord
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 189076-SDWL1005C7N5GSTF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDWL1005C7N5GSTF CAD Model

Description

The SDWL1005C7N5GSTF is a high-frequency inductor manufactured by Sunlord. This inductor is designed for use in a wide range of RF and wireless communication applications, particularly those requiring a small footprint and high performance.

Applications

  • Mobile communication devices: Such as smartphones, tablets, and other portable wireless devices.
  • RF transceivers: Utilized in RF circuits for impedance matching and filtering.
  • Bluetooth modules: Commonly integrated into Bluetooth-enabled devices.
  • Wireless LAN (WLAN) devices: Used in Wi-Fi routers, access points, and network adapters.
  • GPS receivers: Incorporated into GPS navigation systems for signal conditioning.

Features

  • Small size: 1005 package (1.0 x 0.5 x 0.5 mm) for high-density mounting.
  • High Self-Resonant Frequency (SRF): Provides stable performance at high frequencies.
  • Tight Inductance Tolerance: Ensures consistent and reliable performance.
  • High Q Factor: Minimizes energy loss and maximizes efficiency.
  • Surface Mount Technology (SMT): Designed for automated assembly.
  • RoHS Compliant: Lead-free and environmentally friendly.

Benefits

  • Improved Signal Integrity: Reduces signal distortion, resulting in clearer and more reliable communication.
  • Reduced Power Consumption: High efficiency minimizes energy loss, extending battery life.
  • Enhanced RF Performance: Optimizes impedance matching for improved circuit performance.
  • Space Saving: Small size enables denser circuit designs.
  • Reliable Performance: Robust construction ensures stable operation in various conditions.
  • Simplified Manufacturing: SMT compatibility streamlines assembly processes.

Additional Details

The SDWL1005C7N5GSTF inductor features an inductance value of 7.5nH. Its high self-resonant frequency (SRF) ensures proper function in high-frequency applications. The Q factor is optimized to minimize losses. This component is designed to operate within a wide temperature range, typically -40°C to +85°C, making it suitable for various environmental conditions. High-quality materials are used to ensure long-term stability and optimal performance.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess