EN
  • EN
  • DE

SDWL1005C39NJST

Part No SDWL1005C39NJST
Manufacturer Sunlord
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 189069-SDWL1005C39NJST
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SDWL1005C39NJST CAD Model

Description

The SDWL1005C39NJST is a high-frequency inductor manufactured by Sunlord. It's designed for applications where small size and efficient performance are crucial, particularly in RF and wireless communication circuits.

Applications

  • Mobile communication equipment: Suitable for use in smartphones, tablets, and other portable wireless devices.
  • RF transceivers: Employed in various RF circuits to filter and match impedances.
  • Bluetooth devices: Found in Bluetooth modules for signal processing and filtering.
  • Wireless LAN (WLAN) devices: Used in Wi-Fi routers, access points, and network adapters.
  • GPS receivers: Integrated into GPS receivers for filtering and impedance matching.

Features

  • Compact Size: Small 1005 package (1.0 x 0.5 x 0.5 mm) for high-density PCB mounting.
  • High Self-Resonant Frequency (SRF): Ensures stable performance at high frequencies.
  • Tight Inductance Tolerance: Provides precise inductance values for consistent circuit performance.
  • High Q Factor: Minimizes energy loss and maximizes efficiency in RF circuits.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs.
  • RoHS Compliance: Lead-free construction, environmentally friendly.

Benefits

  • Improved Signal Integrity: Reduces signal distortion, enhancing the clarity and reliability of communication.
  • Lower Power Consumption: High efficiency minimizes energy loss, extending battery life in portable devices.
  • Enhanced RF Performance: Optimizes impedance matching, boosting overall circuit performance.
  • Space Savings: Compact design allows for denser circuit layouts, conserving board space.
  • Reliable Operation: Robust construction ensures stable performance in various environmental conditions.
  • Streamlined Manufacturing: SMT compatibility facilitates easier and faster assembly processes.

Additional Details

The SDWL1005C39NJST inductor has an inductance value of 39nH. Its high self-resonant frequency (SRF) ensures proper function in high-frequency applications. The Q factor is carefully optimized for minimal loss. This component is designed to operate within a broad temperature range, typically -40°C to +85°C, making it suitable for a range of operating environments. High-quality materials are used in its construction to ensure long-term stability and optimal performance.

You May Also Be Interested in

Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646
Guangdong Fenghua Advanced Technology
150mA 1uH ±20% 300mΩ Multilayer inductor 0603 Fixed Inductors RoHS
Lowest to $0.0141
Cenker Technology Group (Shenzhen) Co., Ltd.
2.7A 2.2uH ±20% 84mΩ 3.5A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1071
Guangdong Fenghua Advanced Technology
1A 1.5nH 80mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0147
Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
YJYCOIN
3A 4.7uH ±20% 3.5A 30mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1047
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Inpaq
2A 2.2uH ±20% 117mΩ 2.45A 0806 Fixed Inductors RoHS
Lowest to $0.0583

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess