The SDFL1608Q1R0KT is a multilayer chip inductor manufactured by Sunlord. This component is designed for use in high-frequency circuits and comes in a 1608 package size (1.6mm x 0.8mm).
Applications
- Mobile phones
- Wireless communication devices
- RF modules
- Bluetooth devices
- Matching circuits
Features
- Multilayer chip inductor
- Compact size (1608)
- High Q value
- Tight inductance tolerance
- Excellent solderability
Benefits
- Miniature Design: The 1608 package size allows for high-density PCB layouts, crucial for compact electronic devices.
- Efficient Performance: A high Q factor minimizes energy loss in RF circuits, improving overall efficiency.
- Precise Inductance: The tight inductance tolerance ensures predictable performance and reduces the need for fine-tuning.
- Reliable Mounting: Excellent solderability ensures secure and reliable connections during assembly.
- Stable Electrical Characteristics: Reliable performance over a wide temperature range.
Technical Specifications
The SDFL1608Q1R0KT features an inductance value of 1.0nH (nanohenry). Key specifications to consider include the inductance tolerance, self-resonant frequency (SRF), Q-factor at a specific frequency, DC resistance (DCR), and rated current. These parameters are essential for proper circuit design and component selection. The 1608 package is well-suited for automated assembly processes. Datasheet review provides detailed electrical characteristics including SRF, DCR, and current ratings.
In summary, the Sunlord SDFL1608Q1R0KT is a compact, high-performance multilayer chip inductor ideal for various high-frequency applications, particularly in wireless communication devices. Its small size, high Q value, and precise inductance make it a reliable choice for designers aiming for efficient and miniaturized electronic circuits. Always refer to the manufacturer's datasheet for complete specifications.