The SDCL1005C5N6STF is a multilayer chip inductor manufactured by Sunlord. It's designed for high-frequency applications requiring a specific inductance value for filtering, impedance matching, or energy storage.
Applications
- Mobile communication devices
- Wireless LAN systems
- Bluetooth modules
- GPS devices
- RF transceivers
- High-frequency circuits in general
Features
- Compact size: 1.0mm x 0.5mm x 0.5mm (1005 package)
- High Q value for low signal loss
- Excellent solderability
- Multilayer construction for stable performance
- Wide operating temperature range
- Shielded construction to minimize EMI
Benefits
- Allows for smaller, more compact designs
- Improves signal integrity in high-frequency circuits
- Ensures reliable performance under various conditions
- Reduces electromagnetic interference
- Simplifies assembly processes
Technical Specifications
The SDCL1005C5N6STF has a nominal inductance of 5.6 nH. For detailed specifications, including the SRF (Self-Resonant Frequency), DCR (DC Resistance), and tolerance, refer to the manufacturer's datasheet. It is RoHS compliant.