EN
  • EN
  • DE

SDCL1005C2N2STF

Part No SDCL1005C2N2STF
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317516-SDCL1005C2N2STF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SDCL1005C2N2STF CAD Model

Description

The SDCL1005C2N2STF is a high-frequency inductor manufactured by Sunlord. This component, belonging to the SDCL1005C series, is designed for surface mount technology (SMT) applications. It is commonly used in various electronic circuits, particularly in RF applications, offering excellent performance in a small form factor. It's known for its reliability and suitability for automated assembly processes.

Applications:

  • Mobile Phones: Used for impedance matching and filtering in RF circuits.
  • Wireless Communication Devices: Integrated in WLAN and Bluetooth modules for signal processing.
  • GPS Devices: Employed in the RF front-end for filtering and impedance matching.
  • Tablets and Laptops: Found in power management and signal conditioning circuits.
  • RF Transceivers: Used for tuning and filtering in various transceiver applications.

Features:

  • Compact Size: With dimensions of 1.0mm x 0.5mm, it's ideal for space-constrained applications.
  • High Self-Resonant Frequency: Ensures stable performance at high frequencies.
  • Excellent Q Factor: Minimizes signal loss and maximizes energy storage efficiency.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • Tight Tolerance: Offers precise inductance value for accurate circuit performance.

Benefits:

  • Miniaturization: Enables the creation of smaller and more compact electronic devices.
  • Improved Signal Integrity: High Q factor contributes to minimal signal distortion and loss.
  • Reliable Performance: Stable inductance is maintained over a wide range of operating temperatures.
  • Cost-Effective: Provides a good balance of performance and affordability.
  • Simplified Assembly: SMT compatibility streamlines the manufacturing process.

Technical Specifications:

The SDCL1005C2N2STF features an inductance value of 2.2nH. Constructed with a ceramic core and a multi-layer structure, it is designed to operate within a temperature range of -40°C to +85°C. This component is lead-free and RoHS compliant, adhering to environmental standards. It's designed to handle specific rated current; refer to the datasheet for details.

Note: Always refer to the manufacturer's datasheet for complete specifications and performance characteristics.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess