EN
  • EN
  • DE

SDCL0603Q3N0ST02

Part No SDCL0603Q3N0ST02
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092077-SDCL0603Q3N0ST02
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDCL0603Q3N0ST02 CAD Model

Description

The SDCL0603Q3N0ST02 is a compact and efficient multilayer chip inductor manufactured by Sunlord. It's designed for applications that require a small form factor, high self-resonant frequency, and stable inductance. This inductor is particularly suitable for use in RF circuits and wireless communication devices where space is at a premium and performance is critical.

Applications

  • RF Circuits: Used for impedance matching, filtering, and tuning in RF circuits.
  • Mobile Phones: Integrated into antenna matching networks and RF front-end modules.
  • Wireless LAN (WLAN) Devices: Employed in WLAN modules for filtering and impedance matching.
  • Bluetooth Modules: Used in Bluetooth devices for signal conditioning and impedance matching.
  • GPS Receivers: Found in GPS receivers for filtering and signal amplification.

Features

  • Compact Size: 0603 package (0.06 inch x 0.03 inch) for space-constrained applications.
  • High Self-Resonant Frequency (SRF): Provides excellent performance at high frequencies.
  • Stable Inductance: Maintains consistent inductance value over temperature and frequency variations.
  • Multilayer Chip Inductor: Offers excellent electrical characteristics and reliability.
  • RoHS Compliant: Environmentally friendly, compliant with RoHS standards.

Benefits

  • Space Saving: Small form factor allows for high-density circuit designs.
  • Improved RF Performance: High SRF and stable inductance enhance RF signal quality.
  • Reliable Operation: Robust construction ensures long-term reliability in demanding environments.
  • Simplified Circuit Design: Consistent inductance value simplifies impedance matching and filtering design.
  • Environmentally Compliant: Meets environmental regulations for hazardous substances.

Additional Details

The SDCL0603Q3N0ST02 features an inductance value of 3.0 nH. It is designed for surface mount technology (SMT) and is compatible with standard reflow soldering processes. The inductor's construction utilizes ceramic materials, providing excellent thermal stability and resistance to environmental factors. Its operating temperature range is suitable for a wide variety of applications. This inductor provides a cost-effective solution for high-frequency applications requiring a small footprint and reliable performance.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Level One
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12,500+ $0.0046 $57.5000
33,335+ $0.0035 $116.6725
50,000+ $0.0035 $175.0000
66,670+ $0.0035 $233.3450
83,335+ $0.0035 $291.6725
100,000+ $0.0035 $350.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 249,000 pieces
MOQ: 12500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess