EN
  • EN
  • DE

CDRH2D18/HP-R56NC

Part No CDRH2D18/HP-R56NC
Manufacturer Sumida America Components Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sumida America Components Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820246-CDRH2D18/HP-R56NC
Ultra Librarian 3D Model Ultra Librarian CDRH2D18/HP-R56NC CAD Model

Description

The CDRH2D18/HP-R56NC is a shielded power inductor manufactured by Sumida America Components Inc. It's designed for use in DC-DC converters and power supply circuits where a compact size and low profile are critical. The inductor provides efficient energy storage and filtering, contributing to stable and reliable power delivery.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting DC-DC converters to store energy and filter output voltage.
  • Power Supplies: Employed in various power supply circuits, including switching power supplies and linear regulators.
  • Portable Devices: Found in smartphones, tablets, laptops, and other portable devices requiring compact and efficient power management.
  • LED Lighting: Used in LED driver circuits to regulate current and ensure stable light output.
  • Automotive Electronics: Incorporated in automotive power systems for various applications, such as engine control and infotainment systems.

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI) and noise, ensuring stable operation in sensitive circuits.
  • Compact Size: Small footprint and low profile make it suitable for space-constrained applications.
  • High Current Capability: Designed to handle high currents without saturation, providing efficient energy storage.
  • Low DC Resistance (DCR): Minimizes power losses due to resistance, improving overall efficiency.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, ensuring stable performance in various environments.

Benefits

  • Reduced EMI: Shielded construction minimizes EMI, ensuring stable operation of nearby circuits and components.
  • Space Saving: Compact size allows for denser circuit designs and smaller overall product dimensions.
  • High Efficiency: Low DCR minimizes power losses, improving overall system efficiency and reducing heat generation.
  • Reliable Performance: Designed for reliable operation in demanding applications, ensuring long-term performance.
  • Versatile: Suitable for a wide range of power supply applications, providing flexibility in design.

Technical Specifications

  • Inductance (L): 0.56 μH (as indicated by R56 in the part number, R56 = 0.56μH)
  • Tolerance: Check the datasheet for specific tolerance value.
  • Saturation Current (Isat): Check the datasheet for saturation current.
  • DC Resistance (DCR): Low DCR value (refer to the datasheet for specific value).
  • Shielded: Yes

For detailed technical specifications, including inductance tolerance, saturation current, DC resistance, and dimensions, always refer to the official datasheet from Sumida America Components Inc.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess